Cornell Dubilier Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 185103J100RAA

Description
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier - 08C3278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
08C3278
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 08C3278
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3278
Product Name Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details