The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and are available in bulk, ammo pack, or tape and reel configurations. They feature a rugged rectangular plastic case with UL94V-0 rated epoxy fill, are non-polar and non-inductively wound, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitor has approximately 7 nH total self inductance and a dissipation factor of ≤100 × 10⁻⁴ at 120 Hz for capacitances ≤0.1 µF. The part 185104J50AAA-F corresponds to the 0.10 µF, 50 Vdc, ±5% variant in the series with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185104J50AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |