The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, non-inductive winding, and non-polar construction, designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, and operate from -55°C to +125°C with 50% voltage derating above 85°C. Rated voltages range from 50 to 400 Vdc, capacitance from 0.001 µF to 1.0 µF, and tolerances include ±5%, ±10%, and ±20%. The part has approximately 7 nH total self-inductance and meets specified insulation resistance, dissipation factor, and life test performance under standardized conditions. Packaging options include bulk, ammo pack, and tape and reel.
0.1µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 50V
CAP FILM 0.1UF 10% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185104K50RAB-F | 185104K50RAB-F-ND | 2002-185104K50RAB-F | 185104K50RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |