The 185102J100RAA-F is a radial lead metallized polyester capacitor from the Type 168/185 series, designed for general-purpose applications such as bypass, decoupling, and arc suppression. It features a 5.0 mm lead spacing and is packaged in a rugged rectangular plastic case with UL94V-0 rated epoxy fill. The capacitor has a capacitance of 0.001 µF, a rated voltage of 100 Vdc, and operates over a temperature range of -55°C to +125°C. It is non-polar, non-inductively wound, and has a dissipation factor of ≤100 × 10⁻⁴ at 120 Hz and +25°C. The case dimensions are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. The part supports tape and reel packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.001µF 100V
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1000PF 5% 100VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185102J100RAA-F | 2002-185102J100RAA-F | 185102J100RAA-F-ND | 185102J100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |