The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, and energy storage applications. The capacitors are housed in rectangular plastic cases with UL94V-0 rated case and epoxy fill, have non-polar and non-inductive construction, and operate from -55ºC to +125ºC with 50% voltage derating above 85ºC. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with a dielectric withstand voltage of 1.6 times rated voltage. The total self-inductance is approximately 7 nH. The part number 185102J100AAB-F corresponds to a 0.001 µF, 100 Vdc device within this series, with ±5% tolerance (J) and ammo pack packaging (A), consistent with the 185102*100A-F entry in the catalog. Case dimensions are 7.2 mm (L) × 2.5 mm (T) × 6.5 mm (H).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185102J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |