The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and are non-polar, non-inductive, with low leakage. The case and epoxy fill meet UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltage ranges from 50 to 400 Vdc. The operating temperature range is -55ºC to +125ºC, with derating required above 85ºC. Total self-inductance is approximately 7 nH. The maximum pulse rise time varies with voltage and capacitance, up to 100 V/µs at 400 Vdc. Insulation resistance is ≥15,000 MΩ for capacitances greater than 0.33 µF and rated voltage above 100 Vdc. Dimensions for the 0.15 µF variant are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. The part is available in ammo pack, tape and reel, or bulk packaging.
0.15µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 50V
CAP FILM 0.15UF 5% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185154J50RAB-F | 185154J50RAB-F-ND | 2002-185154J50RAB-F | 185154J50RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |