The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, and energy storage. The capacitors feature a rectangular plastic case meeting UL94V-0, are non-polar, non-inductively wound, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor is ≤300 × 10⁻⁴ at 100 kHz for capacitances >0.1 µF, and total self-inductance is approximately 7 nH. Packaging is available in bulk, ammo pack, or tape and reel formats.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185103K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |