Cornell Dubilier Film Paper Film Capacitors 184PSB302K4J

Description
For New Design: Yes Capacitance: 180 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Description
For New Design: Yes Capacitance: 180 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 184PSB302K4J is a high-current, low-ESR radial lead film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 0.22 µF, and a maximum dv/dt of 2500 V/µs. The capacitor is constructed with double metallized polypropylene film, features flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper leads. Its dimensions are 41.5 mm × 40 mm × 24 mm with a lead spacing of 10.2 mm and four radial leads. It operates over a temperature range of -40°C to +100°C, with a maximum RMS ripple current of 17.5 A at 100 kHz and +25°C. The ESR is 5.3 mΩ at 100 kHz and +25°C. The insulation resistance is greater than 30 GΩ, and the dissipation factor is less than 0.001 at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 184PSB302K4J is a high-current, low-ESR radial lead film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 0.22 µF, and a maximum dv/dt of 2500 V/µs. The capacitor is constructed with double metallized polypropylene film, features flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper leads. Its dimensions are 41.5 mm × 40 mm × 24 mm with a lead spacing of 10.2 mm and four radial leads. It operates over a temperature range of -40°C to +100°C, with a maximum RMS ripple current of 17.5 A at 100 kHz and +25°C. The ESR is 5.3 mΩ at 100 kHz and +25°C. The insulation resistance is greater than 30 GΩ, and the dissipation factor is less than 0.001 at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 184PSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
184PSB302K4J
Film Paper Film Capacitors 184PSB302K4J
For New Design: Yes Capacitance: 180 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 5.3 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 180 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 5.3 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 184PSB302K4J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details