The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. They feature a rectangular plastic case meeting UL94V-0, are non-polar, non-inductive, and have low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Total self-inductance is approximately 7 nH, and dissipation factor at 120 Hz and +25°C is ≤300 × 10⁻⁴ for capacitances above 0.1 µF. Insulation resistance meets 30,000 MΩ for capacitance ≤0.33 µF and voltages ≤100 Vdc, and 15,000 MΩ above 100 Vdc. The part number 185102K100RAB-F corresponds to a 0.001 µF, ±10% tolerance, 100 Vdc variant in tape and reel packaging, with the case dimensions 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter.
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.001µF 100V
CAP FILM 1000PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185102K100RAB-F | 185102K100RAB-F-ND | 2002-185102K100RAB-F | 185102K100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |