The Type 185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc and operating from −55°C to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185104K100RHA-F variant is a 0.1 µF capacitor at 100 Vdc with ±10% tolerance, packaged in ammo pack format. Case dimensions are 7.2 mm × 2.5 mm × 6.5 mm with 0.5 mm leads. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz, and self-inductance is approximately 7 nH. The case and epoxy meet UL94V-0 flammability rating. Non-polar and non-inductive construction supports general-purpose bypass, decoupling, and suppression applications.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 100V
CAP FILM 0.1UF 10% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185104K100RHA-F | 185104K100RHA-F-ND | 2002-185104K100RHA-F | 185104K100RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |