Acme Chip Technology Co., Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
250
300
350
400
450
500
530
540
550
560
570
580
589
590
591
592
593
594
595
596
597
598
599
600
601
610
620
630
640
650
660
661
| Product Name | Notes |
|---|---|
| CAP TANT 100UF 10% 10V 2824 | |
| CAP TANT 100UF 10% 25V 2824 | |
| CAP TANT 100UF 20% 10V 2824 | |
| CAP TANT 100UF 20% 25V 2824 | |
| CAP TANT 10UF 10% 50V 2824 | |
| CAP TANT 10UF 20% 50V 2824 | |
| CAP TANT 120UF 10% 10V 2824 | |
| CAP TANT 120UF 10% 20V 2824 | |
| CAP TANT 120UF 20% 10V 2824 | |
| CAP TANT 120UF 20% 20V 2824 | |
| CAP TANT 150UF 10% 10V 2824 | |
| CAP TANT 150UF 10% 20V 2824 | |
| CAP TANT 150UF 20% 10V 2824 | |
| CAP TANT 150UF 20% 20V 2824 | |
| CAP TANT 15UF 10% 35V 2824 | |
| CAP TANT 15UF 10% 50V 2824 | |
| CAP TANT 15UF 20% 35V 2824 | |
| CAP TANT 15UF 20% 50V 2824 | |
| CAP TANT 180UF 10% 16V 2824 | |
| CAP TANT 180UF 10% 6.3V 2824 | |
| CAP TANT 180UF 20% 16V 2824 | |
| CAP TANT 180UF 20% 6.3V 2824 | |
| CAP TANT 22UF 10% 35V 2824 | |
| CAP TANT 22UF 10% 50V 2824 | |
| CAP TANT 22UF 20% 35V 2824 | |
| CAP TANT 22UF 20% 50V 2824 |
| << Prev | Next >> |