Acme Chip Technology Co., Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
250
300
350
400
450
500
530
540
550
560
570
580
583
584
585
586
587
588
589
590
591
592
593
594
595
600
610
620
630
640
650
661
| Product Name | Notes |
|---|---|
| 33.0UF 50.0V | |
| 330.UF 10.0V | |
| 330.UF 16.0V | |
| CAP TANT POLY 220UF 16V 2917 | |
| CAP TANT POLY 330UF 10V 2917 | |
| CAP TANT POLY 330UF 16V 2917 | |
| CAP TANT POLY 33UF 35V 2917 | |
| CAP TANT POLY 33UF 50V 2917 | |
| CAP TANT POLY 470UF 10V 2917 | |
| CAP TANT POLY 470UF 6.3V 2917 | |
| CAP TANT POLY 47UF 30V 2917 | |
| CAP TANT POLY 47UF 35V 2917 | |
| CAP TANT POLY 680UF 4V 2917 | |
| CAP TANT POLY 680UF 6.3V 2917 | |
| CAP TANT POLY 68UF 25V 2917 | |
| CAP TANT POLY 68UF 2917 | |
| CAP TANT POLY 68UF 30V 2917 | |
| CAP TANT SMD POLYMER HI-REL |
| << Prev | Next >> |