TE Connectivity Rack & Panel Connectors 2000516-4

Description
Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 19
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2000516-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2000516-4
Rack & Panel Connectors 2000516-4
Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 19

Body Features


  • Connector & Keying Code : N
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 19
Buy Now Datasheet
Rectangular Connector Housings - 2000516-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2000516-4-ND
Rectangular Connector Housings 2000516-4-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Backplane Connectors - 2000516-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000516-4
Backplane Connectors 2000516-4
ASY,PLUG,SIZE 19,4 POS,COMP N

ASY,PLUG,SIZE 19,4 POS,COMP N

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000516-4
Backplane Connectors 2000516-4
Backplane Connectors

Backplane Connectors

Buy Now
Asy,plug,size 19,4 Pos,comp N Te Connectivity - 98X5543 - Newark, An Avnet Company
Chicago, IL, United States
Asy,plug,size 19,4 Pos,comp N Te Connectivity
98X5543
Asy,plug,size 19,4 Pos,comp N Te Connectivity 98X5543
ASY,PLUG,SIZE 19,4 POS,COMP N

ASY,PLUG,SIZE 19,4 POS,COMP N

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000516-4 2000516-4-ND 2000516-4 2000516-4 98X5543
Product Name Rack & Panel Connectors Rectangular Connector Housings Backplane Connectors Backplane Connectors Asy,plug,size 19,4 Pos,comp N Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products