TE Connectivity Din Rail, Channel 1SNK706010R0000

Description
Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK706010R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK706010R0000-ND
Din Rail, Channel 2109-1SNK706010R0000-ND
Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG

Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG

Buy Now Datasheet
Terminal Block, Din-Rail, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
65Y9833
Terminal Block, Din-Rail, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity 65Y9833
TERMINAL BLOCK, DIN-RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK706010R0000-ND 65Y9833
Product Name Din Rail, Channel Terminal Block, Din-Rail, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products