TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-5

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 315° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 315° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-5
Connector Hardware, Mounts, Locks & Retainers 2000713-5
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 315° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 315°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2000713-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2000713-5
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2000713-5
RA KEYED GUIDE MOD, VITA 46, M

RA KEYED GUIDE MOD, VITA 46, M

Buy Now
Backplane Connectors - 2000713-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-5
Backplane Connectors 2000713-5
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-5
Backplane Connectors 2000713-5
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-5
Backplane Connectors 2000713-5
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 2000713-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000713-5-ND
Backplane Connector Accessories 2000713-5-ND
Connector Guide Module For MultiGig RT Series

Connector Guide Module For MultiGig RT Series

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2000713-5
Electronic Connector 407-2000713-5
High Speed / Modular Connectors R/A Keyed Guide Mod Vita 46, Machined Product overview: 2000713-5 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000713-5 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors R/A Keyed Guide Mod Vita 46, Machined Product overview: 2000713-5 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000713-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2000713-5 Rohs Compliant Te Connectivity - 82AC1290 - Newark, An Avnet Company
Chicago, IL, United States
2000713-5 Rohs Compliant Te Connectivity
82AC1290
2000713-5 Rohs Compliant Te Connectivity 82AC1290
2000713-5 ROHS COMPLIANT: YES

2000713-5 ROHS COMPLIANT: YES

Supplier's Site
Guide Module, Vita 46 3U & 6U 9Mm Connector; Accessory Type Te Connectivity - 85W3311 - Newark, An Avnet Company
Chicago, IL, United States
Guide Module, Vita 46 3U & 6U 9Mm Connector; Accessory Type Te Connectivity
85W3311
Guide Module, Vita 46 3U & 6U 9Mm Connector; Accessory Type Te Connectivity 85W3311
GUIDE MODULE, VITA 46 3U & 6U 9MM CONNECTOR; Accessory Type:Keyed Guide Module; For Use With:VITA 46 3U & 6U 9mm Daughtercard Connectors; Product Range:- RoHS Compliant: Yes

GUIDE MODULE, VITA 46 3U & 6U 9MM CONNECTOR; Accessory Type:Keyed Guide Module; For Use With:VITA 46 3U & 6U 9mm Daughtercard Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-5 2000713-5 2000713-5 2000713-5-ND 407-2000713-5 82AC1290
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Backplane Connector Accessories Electronic Connector 2000713-5 Rohs Compliant Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102156-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers