TE Connectivity ™ Din Rail, Channel 1SNK512010R0000

Description
Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK512010R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK512010R0000-ND
Din Rail, Channel 2109-1SNK512010R0000-ND
Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG

Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1222298-1SNK512010R0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1222298-1SNK512010R0000
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1222298-1SNK512010R0000
Win Source Part Number: 1222298-1SNK512010R0 000 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: SNK, ZS Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 76 A Voltage - IEC: 1000V Current - UL: 100 A Voltage - UL: 600V Wire Gauge or Range - AWG: 3-24 AWG Wire Gauge or Range - mm2: 0.5-25mm² Color: Gray Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 25 Terminal - Width: 12.0mm Stripping Length: 13.5mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity ENTRELEC Other Names: ZS25,2109-1SNK512010 R0000 Base Product Number: 1SNK

Win Source Part Number: 1222298-1SNK512010R0000
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: SNK, ZS
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 76 A
Voltage - IEC: 1000V
Current - UL: 100 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 3-24 AWG
Wire Gauge or Range - mm2: 0.5-25mm²
Color: Gray
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 25
Terminal - Width: 12.0mm
Stripping Length: 13.5mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity ENTRELEC
Other Names: ZS25,2109-1SNK512010R0000
Base Product Number: 1SNK

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK512010R0000-ND 1222298-1SNK512010R0000
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 17-1SNA510103R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details
Coaxial Adapters - NATN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details