TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000676-2

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 33.8 MM  [1.33 INCH ] Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 33.8 MM  [1.33 INCH ] Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000676-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000676-2
Connector Hardware, Mounts, Locks & Retainers 2000676-2
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 33.8 MM  [1.33 INCH ] Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Length : 33.8 MM  [1.33 INCH ]

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A101555-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101555-ND
Backplane Connector Accessories A101555-ND
Connector Guide Pin For MultiGig RT and RT 2 Series 10-32 Thread

Connector Guide Pin For MultiGig RT and RT 2 Series 10-32 Thread

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2000676-2
Electronic Connector 407-2000676-2
High Speed / Modular Connectors Keyed Guide Pin Machined, Vita 46 Product overview: 2000676-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000676-2 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Keyed Guide Pin Machined, Vita 46 Product overview: 2000676-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000676-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2000676-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-2
Backplane Connectors 2000676-2
Keyed Guide Pin, Machined, Vita 46

Keyed Guide Pin, Machined, Vita 46

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000676-2
Backplane Connectors 2000676-2
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000676-2
Backplane Connectors 2000676-2
Backplane Connectors

Backplane Connectors

Buy Now
Keyed Guide Pin, Machined, Vita 46 Rohs Compliant Te Connectivity - 79AH9249 - Newark, An Avnet Company
Chicago, IL, United States
Keyed Guide Pin, Machined, Vita 46 Rohs Compliant Te Connectivity
79AH9249
Keyed Guide Pin, Machined, Vita 46 Rohs Compliant Te Connectivity 79AH9249
KEYED GUIDE PIN, MACHINED, VITA 46 ROHS COMPLIANT: YES

KEYED GUIDE PIN, MACHINED, VITA 46 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000676-2 A101555-ND 407-2000676-2 2000676-2 79AH9249
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Electronic Connector Backplane Connectors Keyed Guide Pin, Machined, Vita 46 Rohs Compliant Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products