TE Connectivity Power Distribution Blocks 1SNL312530R0000

Description
Body Features Primary Product Color : Gray Product Weight : 367 G  [12.945 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 1 Number of Poles - Output 2 : 6 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Hole Diameter - Main Circuit : 9.8 MM  [.386 INCH ] Hole Diameter - Output 1 : 6.8 MM  [.267 INCH ] Hole Diameter - Output 2 : 6.5 MM  [.256 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 10 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 10 - 35 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16 Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Product Depth : 50.7 MM  [1.788 INCH ] Product Height : 75 MM  [2.645 INCH ] Product Spacing : 84.6 MM  [3.33 INCH ] Product Width : 84.6 MM  [2.984 INCH ] Tool Size - Main Circuit : 4 MM  [.157 INCH ] Tool Size - Output 1 : 3 MM  [.118 INCH ] Tool Size - Output 2 : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Wire Stripping Length - Output 2 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 115 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 125 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 30 Power Loss (WATT) : 12 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Allen Key Tool - Output 1 : Allen Key Tool - Output 2 : Positive Drive Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 31 - 44 Tightening Torque - Main Circuit (NEWTM) : 3.5 - 5 Tightening Torque - Output 1 (INLBS) : 18 - 26.5 Tightening Torque - Output 1 (NEWTM) : 2 - 3 Tightening Torque - Output 2 (INLBS) : 18 - 26.5 Tightening Torque - Output 2 (NEWTM) : 2 - 3 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 367 G  [12.945 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 1 Number of Poles - Output 2 : 6 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Hole Diameter - Main Circuit : 9.8 MM  [.386 INCH ] Hole Diameter - Output 1 : 6.8 MM  [.267 INCH ] Hole Diameter - Output 2 : 6.5 MM  [.256 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 10 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 10 - 35 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16 Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Product Depth : 50.7 MM  [1.788 INCH ] Product Height : 75 MM  [2.645 INCH ] Product Spacing : 84.6 MM  [3.33 INCH ] Product Width : 84.6 MM  [2.984 INCH ] Tool Size - Main Circuit : 4 MM  [.157 INCH ] Tool Size - Output 1 : 3 MM  [.118 INCH ] Tool Size - Output 2 : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Wire Stripping Length - Output 2 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 115 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 125 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 30 Power Loss (WATT) : 12 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Allen Key Tool - Output 1 : Allen Key Tool - Output 2 : Positive Drive Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 31 - 44 Tightening Torque - Main Circuit (NEWTM) : 3.5 - 5 Tightening Torque - Output 1 (INLBS) : 18 - 26.5 Tightening Torque - Output 1 (NEWTM) : 2 - 3 Tightening Torque - Output 2 (INLBS) : 18 - 26.5 Tightening Torque - Output 2 (NEWTM) : 2 - 3 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNL312530R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNL312530R0000
Power Distribution Blocks 1SNL312530R0000
Body Features Primary Product Color : Gray Product Weight : 367 G  [12.945 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 1 Number of Poles - Output 2 : 6 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 125 Dimensions Hole Diameter - Main Circuit : 9.8 MM  [.386 INCH ] Hole Diameter - Output 1 : 6.8 MM  [.267 INCH ] Hole Diameter - Output 2 : 6.5 MM  [.256 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 10 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 8 - 2 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 10 - 35 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16 Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Product Depth : 50.7 MM  [1.788 INCH ] Product Height : 75 MM  [2.645 INCH ] Product Spacing : 84.6 MM  [3.33 INCH ] Product Width : 84.6 MM  [2.984 INCH ] Tool Size - Main Circuit : 4 MM  [.157 INCH ] Tool Size - Output 1 : 3 MM  [.118 INCH ] Tool Size - Output 2 : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Wire Stripping Length - Output 2 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 115 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 125 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 30 Power Loss (WATT) : 12 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Allen Key Tool - Output 1 : Allen Key Tool - Output 2 : Positive Drive Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 31 - 44 Tightening Torque - Main Circuit (NEWTM) : 3.5 - 5 Tightening Torque - Output 1 (INLBS) : 18 - 26.5 Tightening Torque - Output 1 (NEWTM) : 2 - 3 Tightening Torque - Output 2 (INLBS) : 18 - 26.5 Tightening Torque - Output 2 (NEWTM) : 2 - 3 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 367 G  [12.945 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 3
  • Number of Poles - Main Circuit : 1
  • Number of Poles - Output 1 : 1
  • Number of Poles - Output 2 : 6
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 125

Dimensions


  • Hole Diameter - Main Circuit : 9.8 MM  [.386 INCH ]
  • Hole Diameter - Output 1 : 6.8 MM  [.267 INCH ]
  • Hole Diameter - Output 2 : 6.5 MM  [.256 INCH ]
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 2
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 10 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 8 - 2
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 10 - 35
  • Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
  • Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
  • Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6
  • Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16
  • Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
  • Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
  • Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6
  • Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16
  • Product Depth : 50.7 MM  [1.788 INCH ]
  • Product Height : 75 MM  [2.645 INCH ]
  • Product Spacing : 84.6 MM  [3.33 INCH ]
  • Product Width : 84.6 MM  [2.984 INCH ]
  • Tool Size - Main Circuit : 4 MM  [.157 INCH ]
  • Tool Size - Output 1 : 3 MM  [.118 INCH ]
  • Tool Size - Output 2 : 5.5 MM  [.217 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2
  • Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ]
  • Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ]
  • Wire Stripping Length - Output 2 : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 125
  • Current Rating (UL) (AMP) : 115
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Input Current (Max) (AMP) : 125
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
  • Peak Withstanding Current Rating (KAMP) : 30
  • Power Loss (WATT) : 12
  • Voltage Rating (CSA) (V) : 1000
  • Voltage Rating (IEC) (VAC) : 1000
  • Voltage Rating (IEC) (VDC) : 1500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • Tool - Main Circuit : Allen Key
  • Tool - Output 1 : Allen Key
  • Tool - Output 2 : Positive Drive Flat Screwdriver
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Tightening Torque - Main Circuit (INLBS) : 31 - 44
  • Tightening Torque - Main Circuit (NEWTM) : 3.5 - 5
  • Tightening Torque - Output 1 (INLBS) : 18 - 26.5
  • Tightening Torque - Output 1 (NEWTM) : 2 - 3
  • Tightening Torque - Output 2 (INLBS) : 18 - 26.5
  • Tightening Torque - Output 2 (NEWTM) : 2 - 3

Termination Features


  • Termination Method to Wire & Cable : Screw

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Power Distribution - 17-1SNL312530R0000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
17-1SNL312530R0000-ND
Power Distribution 17-1SNL312530R0000-ND
DBL125-3

DBL125-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1SNL312530R0000 17-1SNL312530R0000-ND
Product Name Power Distribution Blocks Power Distribution
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products