TE Connectivity Din Rail, Channel 1SNK705310R0000

Description
Terminal Block Connector 2 Position Disconnect Gray 12-26 AWG
Request a Quote
Description
Terminal Block Connector 2 Position Disconnect Gray 12-26 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Din-Rail, 2Pos, 12Awg (part number 65Y9825) is designed for secure electrical connections in low voltage applications. It features a spring clamp connection method, accommodating wire sizes from 26 AWG to 12 AWG, with a maximum rated current of 20 A and a rated voltage of 630 V. The block is suitable for mounting on standard DIN rails and has a single level configuration. It is constructed from polyamide, providing a degree of protection rated at IP20. The operating temperature range is from -55 °C to +110 °C, ensuring reliability in various environmental conditions. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Din-Rail, 2Pos, 12Awg (part number 65Y9825) is designed for secure electrical connections in low voltage applications. It features a spring clamp connection method, accommodating wire sizes from 26 AWG to 12 AWG, with a maximum rated current of 20 A and a rated voltage of 630 V. The block is suitable for mounting on standard DIN rails and has a single level configuration. It is constructed from polyamide, providing a degree of protection rated at IP20. The operating temperature range is from -55 °C to +110 °C, ensuring reliability in various environmental conditions. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK705310R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK705310R0000-ND
Din Rail, Channel 2109-1SNK705310R0000-ND
Terminal Block Connector 2 Position Disconnect Gray 12-26 AWG

Terminal Block Connector 2 Position Disconnect Gray 12-26 AWG

Buy Now Datasheet
Terminal Block, Din-Rail, 2Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 2Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
65Y9825
Terminal Block, Din-Rail, 2Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity 65Y9825
TERMINAL BLOCK, DIN-RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK705310R0000-ND 65Y9825
Product Name Din Rail, Channel Terminal Block, Din-Rail, 2Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products