TE Connectivity Power Distribution Blocks 1SNL407610R0000

Description
Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 76 Electrical Characteristics Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 76 Input Current (Max) (AMP) : 76 Mechanical Attachment Connector Mounting Type : DIN Rail Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 76 Electrical Characteristics Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 76 Input Current (Max) (AMP) : 76 Mechanical Attachment Connector Mounting Type : DIN Rail Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNL407610R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNL407610R0000
Power Distribution Blocks 1SNL407610R0000
Configuration Features Block Function : Feed-Through Number of Poles : 1 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 76 Electrical Characteristics Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 76 Input Current (Max) (AMP) : 76 Mechanical Attachment Connector Mounting Type : DIN Rail Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Poles : 1
  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 76

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 76
  • Current Rating (UL) (AMP) : 76
  • Input Current (Max) (AMP) : 76

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Power Distribution - 17-1SNL407610R0000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
17-1SNL407610R0000-ND
Power Distribution 17-1SNL407610R0000-ND
DBLK76-7

DBLK76-7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1SNL407610R0000 17-1SNL407610R0000-ND
Product Name Power Distribution Blocks Power Distribution
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details