TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000676-8

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000676-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000676-8
Connector Hardware, Mounts, Locks & Retainers 2000676-8
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : M5 x 0.8 Metric

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000676-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-8
Backplane Connectors 2000676-8
Keyed Guide Pin, Machined

Keyed Guide Pin, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000676-8
Backplane Connectors 2000676-8
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 2000676-8-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000676-8-ND
Backplane Connector Accessories 2000676-8-ND
Connector Guide Pin For MultiGig RT and RT 2 Series M5 Thread

Connector Guide Pin For MultiGig RT and RT 2 Series M5 Thread

Buy Now Datasheet
Connector Accessories Guide Pin - 790-2000676-8 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Guide Pin
790-2000676-8
Connector Accessories Guide Pin 790-2000676-8
Connector Accessories Guide Pin

Connector Accessories Guide Pin

Supplier's Site
Keyed Guide Pin, Machined Amp - Te Connectivity - 41AJ5896 - Newark, An Avnet Company
Chicago, IL, United States
Keyed Guide Pin, Machined Amp - Te Connectivity
41AJ5896
Keyed Guide Pin, Machined Amp - Te Connectivity 41AJ5896
Keyed Guide Pin, Machined

Keyed Guide Pin, Machined

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000676-8 2000676-8 2000676-8-ND 790-2000676-8 41AJ5896
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Connector Accessories Guide Pin Keyed Guide Pin, Machined Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products