TE Connectivity Din Rail, Channel 1SNK508410R0000

Description
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK508410R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK508410R0000-ND
Din Rail, Channel 2109-1SNK508410R0000-ND
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
65Y9752
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity 65Y9752
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK508410R0000-ND 65Y9752
Product Name Din Rail, Channel Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details