TE Connectivity Din Rail, Channel 1SNK705011R0000

Description
Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK705011R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK705011R0000-ND
Din Rail, Channel 2109-1SNK705011R0000-ND
Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 3 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Manufacturer: TE Connectivity ENTRELEC Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: SNK, ZK Package: Box Product Status: Active Type: Feed Through Terminal - Width: 5.2mm Termination Style: Push In, Spring Current - IEC: 24 A Material - Insulation: Polyamide (PA), Nylon

Manufacturer: TE Connectivity ENTRELEC
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: SNK, ZK
Package: Box
Product Status: Active
Type: Feed Through
Terminal - Width: 5.2mm
Termination Style: Push In, Spring
Current - IEC: 24 A
Material - Insulation: Polyamide (PA), Nylon

Buy Now Datasheet
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
65Y9794
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity 65Y9794
TERMINAL BLOCK, DIN-RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2109-1SNK705011R0000-ND 65Y9794
Product Name Din Rail, Channel Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115700R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 320 volts
Contact Size (AWG) 12 AWG
View Details