Body Features Primary Product Color : Gray Product Weight : 425 G [14.991 OZ ]
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 2 Number of Poles - Output 2 : 5 Number of Poles - Output 3 : 4 Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 250
Dimensions Hole Diameter - Main Circuit : 15.3 MM [.602 INCH ] Hole Diameter - Output 1 : 8.7 MM [.342 INCH ] Hole Diameter - Output 2 : 6.5 MM [.256 INCH ] Hole Diameter - Output 3 : 5.7 MM [.224 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 2 - 000 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (KCMIL) : 66 - 250 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 4 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 25 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 2 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 35 Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Output 3 Capacity - 1 Insulated Ferrule (AWG) : 14 - 8 Output 3 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 10 Output 3 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 8 Output 3 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 10 Product Depth : 60 MM [2.116 INCH ] Product Height : 96 MM [3.386 INCH ] Product Spacing : 46 MM [1.81 INCH ] Product Width : 46 MM [1.623 INCH ] Tool Size - Main Circuit : 6 MM [.236 INCH ] Tool Size - Output 1 : 5.5 MM [.217 INCH ] Tool Size - Output 2 : 4 MM [.157 INCH ] Tool Size - Output 3 : 4 MM [.157 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Stripping Length - Main Circuit : 28 MM [1.102 INCH ] Wire Stripping Length - Output 1 : 11 MM [.43 INCH ] Wire Stripping Length - Output 2 : 11 MM [.43 INCH ] Wire Stripping Length - Output 3 : 11 MM [.43 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 250 Current Rating (UL) (AMP) : 255 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 250 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 51 Power Loss (WATT) : 8 Short Circuit Current Rating (KAMP) : 100 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP10 Tool - Main Circuit : Allen Key Tool - Output 1 : Flat Screwdriver Tool - Output 2 : Flat Screwdriver Tool - Output 3 : Flat Screwdriver UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque - Main Circuit (INLBS) : 168 - 185 Tightening Torque - Main Circuit (NEWTM) : 19 - 21 Tightening Torque - Output 1 (INLBS) : 31 - 44 Tightening Torque - Output 1 (NEWTM) : 3.5 - 5 Tightening Torque - Output 2 (INLBS) : 18 - 26.5 Tightening Torque - Output 2 (NEWTM) : 2 - 3 Tightening Torque - Output 3 (INLBS) : 18 - 26.5 Tightening Torque - Output 3 (NEWTM) : 2 - 3
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 425 G [14.991 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 1
- Number of Poles - Main Circuit : 1
- Number of Poles - Output 1 : 2
- Number of Poles - Output 2 : 5
- Number of Poles - Output 3 : 4
- Number of Positions : 12
Contact Features
- Contact Current Rating (Max) (AMP) : 250
Dimensions
- Hole Diameter - Main Circuit : 15.3 MM [.602 INCH ]
- Hole Diameter - Output 1 : 8.7 MM [.342 INCH ]
- Hole Diameter - Output 2 : 6.5 MM [.256 INCH ]
- Hole Diameter - Output 3 : 5.7 MM [.224 INCH ]
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 2 - 000
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 95
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (KCMIL) : 66 - 250
- Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 4
- Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 25
- Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 2
- Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 35
- Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
- Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
- Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6
- Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16
- Output 3 Capacity - 1 Insulated Ferrule (AWG) : 14 - 8
- Output 3 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 10
- Output 3 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 8
- Output 3 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 10
- Product Depth : 60 MM [2.116 INCH ]
- Product Height : 96 MM [3.386 INCH ]
- Product Spacing : 46 MM [1.81 INCH ]
- Product Width : 46 MM [1.623 INCH ]
- Tool Size - Main Circuit : 6 MM [.236 INCH ]
- Tool Size - Output 1 : 5.5 MM [.217 INCH ]
- Tool Size - Output 2 : 4 MM [.157 INCH ]
- Tool Size - Output 3 : 4 MM [.157 INCH ]
- Wire Size (MMSQ) : 95
- Wire Size (AWG) : 3/0
- Wire Stripping Length - Main Circuit : 28 MM [1.102 INCH ]
- Wire Stripping Length - Output 1 : 11 MM [.43 INCH ]
- Wire Stripping Length - Output 2 : 11 MM [.43 INCH ]
- Wire Stripping Length - Output 3 : 11 MM [.43 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 250
- Current Rating (UL) (AMP) : 255
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Input Current (Max) (AMP) : 250
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Peak Withstanding Current Rating (KAMP) : 51
- Power Loss (WATT) : 8
- Short Circuit Current Rating (KAMP) : 100
- Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
- Voltage Rating (CSA) (V) : 1000
- Voltage Rating (IEC) (VAC) : 1000
- Voltage Rating (IEC) (VDC) : 1500
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP10
- Tool - Main Circuit : Allen Key
- Tool - Output 1 : Flat Screwdriver
- Tool - Output 2 : Flat Screwdriver
- Tool - Output 3 : Flat Screwdriver
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
- Tightening Torque - Main Circuit (INLBS) : 168 - 185
- Tightening Torque - Main Circuit (NEWTM) : 19 - 21
- Tightening Torque - Output 1 (INLBS) : 31 - 44
- Tightening Torque - Output 1 (NEWTM) : 3.5 - 5
- Tightening Torque - Output 2 (INLBS) : 18 - 26.5
- Tightening Torque - Output 2 (NEWTM) : 2 - 3
- Tightening Torque - Output 3 (INLBS) : 18 - 26.5
- Tightening Torque - Output 3 (NEWTM) : 2 - 3
Termination Features
- Termination Method to Wire & Cable : Screw
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]