TE Connectivity Din Rail, Channel 1SNK506412R0000

Description
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK506412R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK506412R0000-ND
Din Rail, Channel 2109-1SNK506412R0000-ND
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Buy Now Datasheet
Terminal Block, Fused, 1Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 1Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
65Y9727
Terminal Block, Fused, 1Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity 65Y9727
TERMINAL BLOCK, FUSED, 1POS, 10AWG; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 1POS, 10AWG; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK506412R0000-ND 65Y9727
Product Name Din Rail, Channel Terminal Block, Fused, 1Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details