Body Features Primary Product Color : Gray Product Weight (G) : 224
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 6 Number of Positions : 7
Contact Features Contact Current Rating (Max) (AMP) : 250
Dimensions Hole Diameter - Output 1 : 6.7 MM [.26 INCH ] Input Dimensions - Main Circuit : 15.5 x 7.2 MM [0.59 x 0.28 INCH ] Main Circuit Capacity - Flexible Bar (MM) : 6 x 15.5 x 0.8, 3 x 9 x 0.8 Main Circuit Capacity - Solid Bar (MM) : 12 x 4 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Product Depth : 50.7 MM [2 INCH ] Product Height : 75 MM [2.95 INCH ] Product Spacing : 29 MM [1.14 INCH ] Product Width : 29 MM [1.14 INCH ] Tool Size - Main Circuit : 5 MM [.2 INCH ] Tool Size - Output 1 : 5.5 MM [.22 INCH ] Wire Size (MMSQ) : 6 Wire Stripping Length - Main Circuit : 15 MM [.59 INCH ] Wire Stripping Length - Output 1 : 11 MM [.43 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 250 Current Rating (UL) (AMP) : 250 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 250 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 23 Power Loss (WATT) : 8 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 Tool - Main Circuit : Allen Key Tool - Output 1 : Flat Screwdriver UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount, DIN Rail Tightening Torque - Main Circuit (INLBS) : 120 Tightening Torque - Main Circuit (NEWTM) : 13.5 Tightening Torque - Output 1 (INLBS) : 18 - 26.5 Tightening Torque - Output 1 (NEWTM) : 2 - 3
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight (G) : 224
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 1
- Number of Poles - Main Circuit : 1
- Number of Poles - Output 1 : 6
- Number of Positions : 7
Contact Features
- Contact Current Rating (Max) (AMP) : 250
Dimensions
- Hole Diameter - Output 1 : 6.7 MM [.26 INCH ]
- Input Dimensions - Main Circuit : 15.5 x 7.2 MM [0.59 x 0.28 INCH ]
- Main Circuit Capacity - Flexible Bar (MM) : 6 x 15.5 x 0.8, 3 x 9 x 0.8
- Main Circuit Capacity - Solid Bar (MM) : 12 x 4
- Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
- Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
- Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6
- Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16
- Product Depth : 50.7 MM [2 INCH ]
- Product Height : 75 MM [2.95 INCH ]
- Product Spacing : 29 MM [1.14 INCH ]
- Product Width : 29 MM [1.14 INCH ]
- Tool Size - Main Circuit : 5 MM [.2 INCH ]
- Tool Size - Output 1 : 5.5 MM [.22 INCH ]
- Wire Size (MMSQ) : 6
- Wire Stripping Length - Main Circuit : 15 MM [.59 INCH ]
- Wire Stripping Length - Output 1 : 11 MM [.43 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 250
- Current Rating (UL) (AMP) : 250
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Input Current (Max) (AMP) : 250
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Peak Withstanding Current Rating (KAMP) : 23
- Power Loss (WATT) : 8
- Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
- Voltage Rating (CSA) (V) : 1000
- Voltage Rating (IEC) (VAC) : 1000
- Voltage Rating (IEC) (VDC) : 1500
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- Tool - Main Circuit : Allen Key
- Tool - Output 1 : Flat Screwdriver
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount, DIN Rail
- Tightening Torque - Main Circuit (INLBS) : 120
- Tightening Torque - Main Circuit (NEWTM) : 13.5
- Tightening Torque - Output 1 (INLBS) : 18 - 26.5
- Tightening Torque - Output 1 (NEWTM) : 2 - 3
Termination Features
- Termination Method to Wire & Cable : Screw
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]