TE Connectivity High Speed Backplane Connectors 2000667-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2000667-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2000667-3
High Speed Backplane Connectors 2000667-3
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2000667-3
Electronic Connector 407-2000667-3
Conn Daughter Card Product overview: 2000667-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000667-3 can be used for catalog matching and distributor lookup.

Conn Daughter Card Product overview: 2000667-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000667-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2000667-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000667-3
Backplane Connectors 2000667-3
HSR Daughter conn. 4 bay (3 HMZd, 1UPM)

HSR Daughter conn. 4 bay (3 HMZd, 1UPM)

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000667-3
Backplane Connectors 2000667-3
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2000667-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2000667-3
Backplane Connectors - Specialized 2000667-3
HSR DAUGHTER CONN. 4 BAY (3 HMZD

HSR DAUGHTER CONN. 4 BAY (3 HMZD

Supplier's Site Datasheet
Hsr Daughter Conn. 4 Bay (3 Hmzd, 1Upm) Te Connectivity - 98X5545 - Newark, An Avnet Company
Chicago, IL, United States
Hsr Daughter Conn. 4 Bay (3 Hmzd, 1Upm) Te Connectivity
98X5545
Hsr Daughter Conn. 4 Bay (3 Hmzd, 1Upm) Te Connectivity 98X5545
HSR Daughter conn. 4 bay (3 HMZd, 1UPM)

HSR Daughter conn. 4 bay (3 HMZd, 1UPM)

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000667-3 407-2000667-3 2000667-3 2000667-3 98X5545
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors Backplane Connectors - Specialized Hsr Daughter Conn. 4 Bay (3 Hmzd, 1Upm) Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data