Body Features Primary Product Color : Gray Product Weight : 119 G [4.19 OZ ]
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 2 Number of Poles - Output 1 : 2 Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 500
Dimensions Hole Diameter - Main Circuit : 15.5 MM [.59 INCH ] Hole Diameter - Output 1 : 15.5 MM [.59 INCH ] Input Dimensions - Main Circuit (INCH) : 4 - 000 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 25 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 250 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 25 - 95 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (KCMIL) : 4 - 0 Main Circuit Capacity - Flexible Bar : 25 - 120 MM [4 - 250 INCH ] Output 1 Capacity - 1 Insulated Ferrule (AWG) : 4 - 0 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 25 - 95 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 4 - 250 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 25 - 120 Product Depth : 46 MM [1.81 INCH ] Product Height : 46 MM [1.81 INCH ] Product Length : 250 MM [9.843 INCH ] Product Spacing : .24 MM [95 INCH ] Product Width : .24 MM [6 INCH ] Tool Size - Main Circuit : 6 MM [.24 INCH ] Tool Size - Output 1 : 28 MM [1.1 INCH ] Tool Size - Output 2 : 28 MM [1.1 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 6 Wire Size (KCMIL) : 250 Wire Stripping Length - Main Circuit : 28 MM [1.1 INCH ] Wire Stripping Length - Output 1 : 28 MM [1.1 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 500 Current Rating (UL) (AMP) : 510 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 48 Power Loss (WATT) : 16 Short-Time Withstanding Current Rating @ 1s (AMP) : 22800 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP10 Tool - Main Circuit : Allen Key Tool - Output 1 : Allen Key UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail Tightening Torque - Main Circuit (INLBS) : 168 - 185 Tightening Torque - Main Circuit (NEWTM) : 19 - 21 Tightening Torque - Output 1 (INLBS) : 168 - 185 Tightening Torque - Output 1 (NEWTM) : 19 - 21
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 119 G [4.19 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 1
- Number of Poles - Main Circuit : 2
- Number of Poles - Output 1 : 2
- Number of Positions : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 500
Dimensions
- Hole Diameter - Main Circuit : 15.5 MM [.59 INCH ]
- Hole Diameter - Output 1 : 15.5 MM [.59 INCH ]
- Input Dimensions - Main Circuit (INCH) : 4 - 000
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 25 - 95
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 250
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 25 - 95
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (KCMIL) : 4 - 0
- Main Circuit Capacity - Flexible Bar : 25 - 120 MM [4 - 250 INCH ]
- Output 1 Capacity - 1 Insulated Ferrule (AWG) : 4 - 0
- Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 25 - 95
- Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 4 - 250
- Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 25 - 120
- Product Depth : 46 MM [1.81 INCH ]
- Product Height : 46 MM [1.81 INCH ]
- Product Length : 250 MM [9.843 INCH ]
- Product Spacing : .24 MM [95 INCH ]
- Product Width : .24 MM [6 INCH ]
- Tool Size - Main Circuit : 6 MM [.24 INCH ]
- Tool Size - Output 1 : 28 MM [1.1 INCH ]
- Tool Size - Output 2 : 28 MM [1.1 INCH ]
- Wire Size (MMSQ) : 95
- Wire Size (AWG) : 6
- Wire Size (KCMIL) : 250
- Wire Stripping Length - Main Circuit : 28 MM [1.1 INCH ]
- Wire Stripping Length - Output 1 : 28 MM [1.1 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 500
- Current Rating (UL) (AMP) : 510
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Input Current (Max) (AMP) : 500
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Peak Withstanding Current Rating (KAMP) : 48
- Power Loss (WATT) : 16
- Short-Time Withstanding Current Rating @ 1s (AMP) : 22800
- Voltage Rating (CSA) (V) : 1000
- Voltage Rating (IEC) (VAC) : 1000
- Voltage Rating (IEC) (VDC) : 1500
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP10
- Tool - Main Circuit : Allen Key
- Tool - Output 1 : Allen Key
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- Tightening Torque - Main Circuit (INLBS) : 168 - 185
- Tightening Torque - Main Circuit (NEWTM) : 19 - 21
- Tightening Torque - Output 1 (INLBS) : 168 - 185
- Tightening Torque - Output 1 (NEWTM) : 19 - 21
Termination Features
- Termination Method to Wire & Cable : Screw
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]