Body Features Primary Product Color : Gray Product Weight : 360 G [12.698 OZ ]
Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 3 Number of Poles - Main Circuit : 1 Number of Poles - Output 1 : 1 Number of Poles - Output 2 : 6 Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 175
Dimensions Hole Diameter - Main Circuit : 11.8 MM [.465 INCH ] Hole Diameter - Output 1 : 6.8 MM [.267 INCH ] Hole Diameter - Output 2 : 6.5 MM [.256 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 0 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 6 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 70 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16 Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6 Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16 Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6 Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16 Product Depth : 50.7 MM [1.788 INCH ] Product Height : 75 MM [2.645 INCH ] Product Spacing : 84.6 MM [3.33 INCH ] Product Width : 84.6 MM [2.984 INCH ] Tool Size - Main Circuit : 5 MM [.197 INCH ] Tool Size - Output 1 : 3 MM [.118 INCH ] Tool Size - Output 2 : 5.5 MM [.217 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Stripping Length - Main Circuit : 18 MM [.709 INCH ] Wire Stripping Length - Output 1 : 11 MM [.43 INCH ] Wire Stripping Length - Output 2 : 11 MM [.43 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 175 Current Rating (UL) (AMP) : 175 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 175 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 30 Power Loss (WATT) : 16.8 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP10 Tool - Main Circuit : Allen Key Tool - Output 1 : Allen Key Tool - Output 2 : Positive Drive Flat Screwdriver UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 53 - 88 Tightening Torque - Main Circuit (NEWTM) : 6 - 10 Tightening Torque - Output 1 (INLBS) : 18 - 26.5 Tightening Torque - Output 1 (NEWTM) : 2 - 3 Tightening Torque - Output 2 (INLBS) : 18 - 26.5 Tightening Torque - Output 2 (NEWTM) : 2 - 3
Termination Features Termination Method to Wire & Cable : Screw
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 360 G [12.698 OZ ]
Configuration Features
- Block Function : Feed-Through
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 3
- Number of Poles - Main Circuit : 1
- Number of Poles - Output 1 : 1
- Number of Poles - Output 2 : 6
- Number of Positions : 8
Contact Features
- Contact Current Rating (Max) (AMP) : 175
Dimensions
- Hole Diameter - Main Circuit : 11.8 MM [.465 INCH ]
- Hole Diameter - Output 1 : 6.8 MM [.267 INCH ]
- Hole Diameter - Output 2 : 6.5 MM [.256 INCH ]
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 8 - 0
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 6 - 00
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 70
- Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
- Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
- Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 10 - 6
- Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 6 - 16
- Output 2 Capacity - 1 Insulated Ferrule (AWG) : 14 - 6
- Output 2 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 16
- Output 2 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 6
- Output 2 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 16
- Product Depth : 50.7 MM [1.788 INCH ]
- Product Height : 75 MM [2.645 INCH ]
- Product Spacing : 84.6 MM [3.33 INCH ]
- Product Width : 84.6 MM [2.984 INCH ]
- Tool Size - Main Circuit : 5 MM [.197 INCH ]
- Tool Size - Output 1 : 3 MM [.118 INCH ]
- Tool Size - Output 2 : 5.5 MM [.217 INCH ]
- Wire Size (MMSQ) : 50
- Wire Size (AWG) : 1/0
- Wire Stripping Length - Main Circuit : 18 MM [.709 INCH ]
- Wire Stripping Length - Output 1 : 11 MM [.43 INCH ]
- Wire Stripping Length - Output 2 : 11 MM [.43 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 175
- Current Rating (UL) (AMP) : 175
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Input Current (Max) (AMP) : 175
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Peak Withstanding Current Rating (KAMP) : 30
- Power Loss (WATT) : 16.8
- Voltage Rating (CSA) (V) : 1000
- Voltage Rating (IEC) (VAC) : 1000
- Voltage Rating (IEC) (VDC) : 1500
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP10
- Tool - Main Circuit : Allen Key
- Tool - Output 1 : Allen Key
- Tool - Output 2 : Positive Drive Flat Screwdriver
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
- Tightening Torque - Main Circuit (INLBS) : 53 - 88
- Tightening Torque - Main Circuit (NEWTM) : 6 - 10
- Tightening Torque - Output 1 (INLBS) : 18 - 26.5
- Tightening Torque - Output 1 (NEWTM) : 2 - 3
- Tightening Torque - Output 2 (INLBS) : 18 - 26.5
- Tightening Torque - Output 2 (NEWTM) : 2 - 3
Termination Features
- Termination Method to Wire & Cable : Screw
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]