TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000676-9

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000676-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000676-9
Connector Hardware, Mounts, Locks & Retainers 2000676-9
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : M5 x 0.8 Metric

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 2000676-9-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000676-9-ND
Backplane Connector Accessories 2000676-9-ND
Connector Guide Pin For MultiGig RT and RT 2 Series M5 Thread

Connector Guide Pin For MultiGig RT and RT 2 Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 2000676-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-9
Backplane Connectors 2000676-9
Keyed Guide Pin, Machined, Multigig

Keyed Guide Pin, Machined, Multigig

Buy Now
2000676-9 Rohs Compliant Amp - Te Connectivity - 10AH2117 - Newark, An Avnet Company
Chicago, IL, United States
2000676-9 Rohs Compliant Amp - Te Connectivity
10AH2117
2000676-9 Rohs Compliant Amp - Te Connectivity 10AH2117
2000676-9 ROHS COMPLIANT: YES

2000676-9 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000676-9 2000676-9-ND 2000676-9 10AH2117
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors 2000676-9 Rohs Compliant Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products