TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000676-4

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000676-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000676-4
Connector Hardware, Mounts, Locks & Retainers 2000676-4
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000676-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-4
Backplane Connectors 2000676-4
Keyed Guide Pin, Machined, Vita 46

Keyed Guide Pin, Machined, Vita 46

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000676-4
Backplane Connectors 2000676-4
Backplane Connectors

Backplane Connectors

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2000676-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2000676-4
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2000676-4
KEYED GUIDE PIN, MACHINED, VIT

KEYED GUIDE PIN, MACHINED, VIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000676-4 2000676-4 2000676-4
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details