3-way ball valve with L-port, 15 mm nominal diameter, 1/2 inch size, rated for 10 bar, and a kv-value of 75 l/min at Δp=1 bar, featuring solvent cement sockets, manual emergency override, and an EA25 electric actuator operating at 100-230V, 50-60Hz. The valve includes a heating element, position feedback, and integrated stainless steel mounting inserts. Dimensions are 20 mm width, 50 mm height, and 231 mm length, with a weight of 2.540 kg for the EPDM seal variant.
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167023 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |