3-way L-port ball valve with solvent cement sockets, electric actuator EA25, and manual emergency override for 100-230 V, 50-60 Hz operation. The valve has a 40 mm bore, a kv-value of 620 l/min at Δp = 1 bar, and weighs 3.683 kg with EPDM seals or 3.322 kg with FKM seals. Dimensions include a length of 205 mm, height of 251 mm, and mounting hole spacing of 143 mm. All variants feature an integrated stainless steel mounting insert, position feedback, and a 90° control range factory set.
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167027 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |