Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 175546412

Description
With fusion sockets PVDF ISO
Request a Quote
Description
With fusion sockets PVDF ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Standard Ball Valve type 546 Pro is a PVDF fusion socket valve with a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. The part number 175546412 corresponds to the DN15 (1/2 inch) size, with a kv-value of 185 l/min at Δp=1 bar, and a weight of 0.197 kg with FKM seals. It is compatible with the first-generation type 546 in Z-dimension, end, and union nut. The valve supports optional interface modules for position feedback and manual spring return lever. Physical dimensions include B=25 mm, DE1=50 mm, G=M6, H=60.5 mm, L=95 mm, and Lz=28 mm.

Datasheet Summary
Powered by GS/AI

The SYGEF Standard Ball Valve type 546 Pro is a PVDF fusion socket valve with a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. The part number 175546412 corresponds to the DN15 (1/2 inch) size, with a kv-value of 185 l/min at Δp=1 bar, and a weight of 0.197 kg with FKM seals. It is compatible with the first-generation type 546 in Z-dimension, end, and union nut. The valve supports optional interface modules for position feedback and manual spring return lever. Physical dimensions include B=25 mm, DE1=50 mm, G=M6, H=60.5 mm, L=95 mm, and Lz=28 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 175546412 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
175546412
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 175546412
With fusion sockets PVDF ISO

With fusion sockets PVDF ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 175546412
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PVDF
Valve Size 0.79 inch (20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546410 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 6.65 inch (169.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517934 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543207 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details