The 169546606 is a 40 mm (1.5 inch) bore ABS ball valve in the 546 Pro series, designed for solvent cement installation with ISO-compatible end connections. It features a lockable lever, PVDF ball seat, and integrated stainless steel mounting inserts. The valve has a maximum pressure rating of 10 bar and a flow coefficient (kv) of 1600 l/min at 1 bar pressure drop. It weighs 0.642 kg and has standard dimensions including a z-dimension of 95 mm. The valve is silicone-free and compatible with type 546 (1st Generation).
Silicone free With solvent cement sockets ABS ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169546606 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.97 inch (50.00 mm) |