Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 169546070

Description
With solvent cement sockets ABS ISO
Request a Quote
Description
With solvent cement sockets ABS ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABS Ball Valve type 546 Pro is a solvent cement socket valve with a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The 169546070 variant has a 110 mm bore, 100 mm nominal diameter (4 inch), and a kv-value of 11000 l/min at 10 bar pressure drop. It weighs 6.985 kg and has dimensions including a Z-dimension of 174 mm, H4 of 22 mm, and L of 301 mm. The valve is compatible with type 546 (1st Generation) and supports optional interface modules for position feedback or manual spring return levers.

Datasheet Summary
Powered by GS/AI

The ABS Ball Valve type 546 Pro is a solvent cement socket valve with a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The 169546070 variant has a 110 mm bore, 100 mm nominal diameter (4 inch), and a kv-value of 11000 l/min at 10 bar pressure drop. It weighs 6.985 kg and has dimensions including a Z-dimension of 174 mm, H4 of 22 mm, and L of 301 mm. The valve is compatible with type 546 (1st Generation) and supports optional interface modules for position feedback or manual spring return levers.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 169546070 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
169546070
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 169546070
With solvent cement sockets ABS ISO

With solvent cement sockets ABS ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 169546070
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material ABS
Valve Size 4.33 inch (110.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375804 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 138567316 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-U; PE
Valve Size 11.30 inch (287.00 mm)
View Details
Valve Repair Kit - 60432245 - Radwell International
Georg Fischer Piping Systems Ltd
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details