The ABS Ball Valve type 546 Pro, model 169546601, is a silicone-free, solvent cement socket valve with a PVDF ball seat and integrated stainless steel mounting inserts. It has a 10 mm bore, a nominal pressure rating of 10 bar, and a kv-value of 70 l/min at Δp=1 bar. The valve features a lockable lever as standard and is compatible with the first-generation type 546 in z-dimension, end, and union nut. Its physical dimensions are 92 mm in length and 25 mm in valve end diameter, with an M6 thread. Weight is 0.112 kg.
Silicone free With solvent cement sockets ABS ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169546601 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.63 inch (16.00 mm) |