Ball valve type 546 Pro ABS with solvent cement sockets BS, DN15 size (1/2 inch), rated for 10 bar, with a kv-value of 185 l/min at Δp=1 bar, PTFE ball seat, lockable lever as standard, and integrated stainless steel mounting inserts. Physical dimensions include B3=25 mm, DE1=50 mm, G=M6, H=60.5 mm, H1=27 mm, L=95 mm, and weight of 0.114 kg. Compatible with type 546 (1st Generation) in z-dimension, valve end, and union nut.
With solvent cement sockets BS
Georg Fischer 169546242 Ball Valve
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 169546242 | 1920584 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro | Ball Valves |
| Valve Type | Ball | Ball; Ball |
| Primary Material | ABS | Abs |
| Valve Size | 0.79 inch (20.00 mm) |