Ball valve type 546 Pro ABS with solvent cement sockets BS, DN25 size, 1-inch nominal pipe size, 10 bar pressure rating, and a kv-value of 700 l/min at Δp=1 bar. Features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Physical dimensions include B3=32 mm, DE1=68 mm, G=80.0 mm, H=123 mm, L=94 mm, and z=79 mm. Compatible with type 546 (1st Generation) in z-dimension, valve end, and union nut.
With solvent cement sockets BS
Georg Fischer 169546244 Ball Valve
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 169546244 | 1920586 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro | Ball Valves |
| Valve Type | Ball | Ball; Ball |
| Primary Material | ABS | Abs |
| Valve Size | 1.26 inch (32.00 mm) |