SYGEF Standard Ball Valve type 546 Pro with fusion sockets PVDF ISO, for 50 mm bore size, rated at 16 bar, with a kv-value of 3100 l/min at Δp=1 bar, manufactured with FFKM (Kalrez) seat, weighing 2.055 kg, and compatible with type 546 (1st Generation) in Z-dimension, end, and union nut. Features a lockable lever as standard, PTFE ball seat, and integrated stainless steel mounting inserts.
With fusion sockets PVDF ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175546417 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |