The SYGEF Standard Ball Valve type 546 Pro is a PVDF fusion socket valve with a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. This variant, identified by code 175 546 727 1, corresponds to a DN 63 (2 inch) nominal size with an FFKM (Kalrez) seat, weighing 2.055 kg. It is rated for 16 bar at a kv-value of 3100 l/min and retains dimensional compatibility with the first-generation type 546 valve. The valve accepts optional interface modules, manual spring return levers, or pneumatic/electric actuators from GF.
With fusion sockets PVDF ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175546727 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |