Mile-X Equipment, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 241906 - 515/716 3/4" Diaphragm Pump Aluminium/Buna N Diaphragm Transfer Pumps | |
| Body materials (wetted): Polypropylene Diaphragm / ball material: Nitrile Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m:... | |
| Body materials (wetted): Polypropylene Diaphragm / ball material: Polyurethane Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m:... | |
| Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through... | |
| This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism... | |
| Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including... | |
| Samson 600 10:1 Fluid Pump (Stub Pump Only) 10 Year Warranty!!! Model 600 Pumpmaster-6 10:1 Ratio Stub Pump only, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy... | |
| Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting... | |
| AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF 350 Pro-Series... | |
| AFF 50:1 Air-Operated Grease Pump For Use With 16-Gallon (120 Lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76... | |
| AFF 50:1 Air-Operated Portable Grease Units For Use With 5-Gallon (35 Lbs) Containers Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise... | |
| AFF High-Volume Aluminum Rotary Pump AFF offers our new Model 8071 rotary barrel pump made of long-life, die-cast aluminum. Use it for fuels, kerosene and low viscosity oils (up to... | |
| AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents,... | |
| ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel ,... | |
| ARO LM2203A-11-C 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with... | |
| ARO LM2305A-11-B 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with... | |
| ARO LP3001-1 35 lb. Grease Pump Package 3" Diameter Air Motor Model: LP3001-1 Size: 35 lb (15.8 kg) Pump Model: LM2350E-21-B Meter: N/A Control Handle: 636103 Dolly: N/A Drum Cover:... | |
| ARO LP3002-1 120 lb. Grease Pump Package (Picture shown is of model LP3003-1) 3" Diameter Air Motor Major Components Model: LP3002-1 Size: 120 lb. Basic 50:1 Grease Pump: LM2350E-31-B Meter:... | |
| ARO LP3003-1 120 lb. Grease Pump Package Comes with a Booster Grease Gun Major Components Basic 50:1 Grease Pump: LM2350E-31-B Cover & Hardware: 94421 Follower Plate: 640165 10' Material Hose:... | |
| ARO LP3004-1 120 lb. Grease Pump Package (Picture shown is of model LP3003-1) Comes with Grease Gun Major Components Basic 50:1 Grease Pump: LM2350E-31-B Cover & Hardware: 94421 Follower Plate:... | |
| ESC10543 Calcium Chloride Transfer Pump Features: Spring reinforced hoses for fill and evacuate. 10543 Comes complete with adapters for all valves (large bore and standard) unit is portable or can... | |
| Graco 203857 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! | |
| Graco 203872 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 16 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! | |
| Graco 203876 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Universal Pump - DOES NOT include drop tube. Add your own drop tube to it. Perfect for high pressure fluid... | |
| Graco 204254 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! | |
| Graco 206405 Fire-Ball 300, 15:1 Air Operated Piston Pump Fits 5 gallon stationary pail dispenser. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This... | |
| Graco 222051 Fast-Ball 1:1 Air-Operated Piston Pump Universal Pump Features and Benefits In-line design with fewer parts for less pump wear Differential air motor ensures smooth pumping Double-acting pump provides... | |
| Graco 222069 35 lb. Portable Pail Dispenser Package Fire Ball 300, 50:1, Air-Operated Piston Pumps Includes 35 lb with pail (239877) Cover (222059) Follower plate (220653) Dispense kit (222070) Fluid... | |
| Graco 222087 Air Operated Piston Pump Fire-Ball 300, 5:1 Packages Fits 275 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! | |
| Graco 222103 Fast-Ball 1:1 Oil Pump Fits 55 Gallon Bung-Mounted Pump Ideal for the transfer of oils or ATF The Fast-Ball features an in-line design with fewer parts for less... | |
| Graco 222104 Fast-Ball 1:1 Oil Pump Fits 275 Gallon Bung-Mounted Pump Ideal for the transfer of oils or ATF The Fast-Ball features an in-line design with fewer parts for less... | |
| Graco 225006 Fire Ball Pump 120 lb w/cover, caster base, Follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts... | |
| Graco 225014 Fire Ball Pump 120 lb with cover, Follower plate, hoses and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts... | |
| Graco 225016 Fireball Pump 400lb drum pump with cover, Follower plate and hoses Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts madeof SST,... | |
| Graco 225026 Fire Ball Pump 120 lb with cover, 2 wheel cart, follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design... | |
| Graco 225094 Fire-Ball 300 5:1 Pump Package Cover-Mounted Package Container Size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in. | |
| Graco 225640 Fireball 300 5:1 Pump Package Bung-Mounted Package Container size: 55 Gallon Kit Includes: Pump, Model 204254 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in. | |
| Graco 225642 Fire-Ball 300 5:1 Package Cover-Mounted Package Container size: 55 Gallon Kit Includes: Pump, Model 203857 Dispense/Hose Fitting Kit, Model 222063 Fluid Hose, 6 ft x 1/2 in. (1.8... | |
| Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. | |
| Graco 225852 Fire-Ball 300 5:1 Pump Package Universal Package Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7... | |
| Graco 225931 Fire Ball 300 5:1 Pump Package Bung-Mounted Package Container Size: 275 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2... | |
| Graco 239877 Fire-Ball 300 50:1 Grease Pump 50:1 Air-Operated Piston Pump Used with a 35 lb or 70 lb Portable Pail, Stationary Pail, Cart-Mounted Pail Dispenser or Cart-Mounted Pail Topper... | |
| Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball... | |
| Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost... | |
| Graco 243669 515/716 3/4" Diaphragm Pump Acetal/Buna Dual Inlet Diaphragm Transfer Pumps | |
| Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump Perfect for low volume applications Universal Pump Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long... | |
| Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid... | |
| Graco 246781 Mini Fire-Ball 225, 50:1 Grease Pump Fits a 400 lb drum Air-Opert Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow... | |
| Graco 246903 Fireball Pump Package Mini Fire-Ball 225, 3:1 Package Portable Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2... | |
| Graco 246904 Mini Fire-Ball 225, 3:1 Pump Package Mini Fire-Ball 225, 3:1 Package Air-Operated Piston Pump Fits a 16 gallon cover mount Cover-Mounted Package Includes: Fire-Ball 225 Bare Pump,... | |
| Graco 246906 Mini Fire-Ball 225, 3:1 Pump Package Air-Operated Piston Pump 55 gallon cover mount package Cover-Mounted Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model... | |
| Graco 246907 Mini Fire-Ball 225, 3:1 Pump Package Air-Operated Piston Pump Fits 55 or 275 gallon bung mount package Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit,... | |
| Graco 246909 Mini Fire-Ball 225, 50:1 Pump Air-Operated Piston Pump Fits 35 or 70 lb Portable, Stationary or Cart-Mounted Pail Dispensers Features & Benefits Non-corrosive air motor design for long... | |
| Graco 246910 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35 lb Portable Pail Dispenser Kit includes: Pump - Model 246909 Follower Plate - Model 220653 Dispense Kit... | |
| Graco 246911 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35-70 lb Stationary Pail Dispenser Kit includes: Pump - Model 246909 Container - Model 204134 Follower Plate -... | |
| Graco 246913 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps Fits a 35-70 lb Cart-Mounted Pail Dispenser Package includes: Pump - Model 246909 Container - Model 204134 Follower Plate -... | |
| Graco 246914 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 120 lb Stationary Supply Package Kit includes: Pump - Model 246780 Follower Plate - Model 220654 Dispense Kit - Model... | |
| Graco 246915 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 120 lb Portable Package w/Caster Base Package includes: Pump - Model 246780 Follower Plate - Model 220654 Dispense Kit -... | |
| Graco 246916 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 120 lb Portable Package with 2-Wheel Cart Package includes: Pump - Model 246780 Follower Plate - Model 220654 Dispense Kit... | |
| Graco 246917 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 400 lb Stationary Supply Package Package includes: Pump - Model 246781 Follower Plate - Model 223845 Dispense Kit - Model... | |
| Graco 248097 Mini Fire-Ball 225, 3:1 Pump Air-Operated Piston Pump Fits 16, 55, & 275 gal containers Features & Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome)... | |
| Graco 647016 1040 1" Diaphragm Pump *** REPLACES MODEL 236265 *** 1 in Diaphragm Pump 1050A Aluminum/TPE (UL) Typical Applications: Oil Transfer, Water, Anti-freeze, Oil Evacuation, Fuel Transfer, Fuel Dispense... | |
| Graco 647648 1050A 1" Diaphragm Pump Aluminium/Hytrel (UL) Body/Diaphragm Description Part # Typical Application Max. Air SCFM Air Inlet NPT Max. psi (bar) Fluid Inlet/Outlet Free Flow gpm (lpm) Air... | |
| JohnDow Heavy-Duty Rotary Pump Kit This pump will work on 5-55gal gas caddy or drums (both use 3/4" NPT female inlets) Specifications: 2-Way Rotary Pump Siphon or Dispense Great for... | |
| JohnDow JDI-15DP 15-Gallon Air-Operated Fluid Dispenser Features Unit holds 15 gallons of fluid and includes 3" heavy-duty casters Sight tube shows fluid level Air pressured dispensers eliminate the need for... | |
| JohnDow JDI-17PK Pump Kit ** Actual Product May Vary From Image Shown 110V electric pump transfers fluid at 5 gpm 8' Evacuation hose Comes with everything needed to complete the... | |
| JohnDow JDI-5DP 5-Gal Fluid Dispenser Features Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear... | |
| JohnDow JDL-16 Grease Pump Includes: JDL-3650 50:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel | |
| JohnDow JDL-5 Pneumatic Grease System For Use with 35 lb. Container Features JDL-3640....50:1 grease pump JD-3565.....Drum Cover JD-3570......Followe r plate JDH-1014.....Outlet hose JD-3560......Control handle JD-3840Z......Z swivel | |
| JohnDow JDL-55 Pneumatic Grease System Includes: JDL-3655..........50 :1 grease pump JD-3567............. Drum cover JD-3572............. Follower plate JDH-1014..........Ou tlet hose JD-3560............. .Control handle JD-3840Z...........Z -swivel | |
| JohnDow JDOL-16 3:1 Oil System - 16 Gal **(Shown with optional JDI-16B drum dolly) Pneumatic oil system for 16 gallon open-end drum System includes: JD-3610 3:1 Oil pump JD-3566A Drum... | |
| JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil... | |
| JohnDow JDOL-55-K500 55 Gallon Oil Pump System With Digital Meter Gauge Kit Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038... | |
| NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience... | |
| OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. | |
| OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal... | |
| OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high... | |
| OTC 4012 Two-Speed Hand Pump Two 4012 two-speed hand pump's all-metal construction almost eliminates the chance of leaking, or damage to the pump from regular use or accidents. It's the... | |
| OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic... | |
| OTC 4020 Air Hydraulic Pump With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large... | |
| OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to... | |
| OTC 4022 Air/Hyd Pump w/2 Gallon Reservoir With shop air as the energy sourcs, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even... | |
| OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical... | |
| OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what... | |
| OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. | |
| OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. | |
| OTC 4180 Power Twin Ram and Pump Set Center-hole feature permits extending adjusting screws, cables, puller screws, etc., straight through the ram. This spring return unit is compact and lightweight... | |
| OTC 4530 Power Steering Pump Pulley Service Set A complete set of tools required to remove and install power steering pump pulleys of most domestic vehicles. Fits pulley hubs with... | |
| OTC 5097 Low Profile Transfer Tanker Draining oil from a large displacement engine and getting it to your bulk storage container is a snap with OTC's Transfer Tanker on your... | |
| OTC 7185 Power Steering Pump/Alternator Remover -Removes power steering pulleys on most Ford, Chrysler, VW, and GM vehicles with Saginaw, Thompson, and Ford C2 and C111 power steering. -Similar to... | |
| OTC 7461 Fuel Injector Pump Rotating Tool Maximum fuel economy requires precise injector timing. The tool securely grips the front of the fuel injection pump so you can rotate it... | |
| OTC 7830A Power Steering Pump Puller This kit has nearly everything you need to remove and install power steering pump pulleys in Chrysler, Ford, and GM vehicles with Saginaw, Thompson,... | |
| OTC 9106B Single Speed Pump This single-speed pump is ideal for single-acting rams. Developing up to 10,000 psi operating pressure, the pump operates horizontally or vertically in the “down” position. | |
| Remove and install the power steering pump pulley easily and without damaging the pump shaft or pulley. -Includes remover and installer. | |
| Samson 209 55 Gallon Bung Mount Package Includes: Model 354 120: PumpMaster 2 3:1 ratio oil pump with bung mounting adapter Model 2065: 3/4" NPTF x 1/2" NPTF adapter Model... | |
| Samson 210 PumpMaster 2 Oil Pump Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this... | |
| Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily... | |
| Samson 305251 400 lb. Grease Package PM3 400 lb. Drum Package Package Includes: 305 Pump 966 Follower Plate 15' Hose 1105 Z Swivel 1113 Control Handle 1306 Dolly 1/4" Filter... | |
| Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps... | |
| Samson 347 120 5:1 Stub Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 5:1 Double acting air operated high pressure pumps for dispensing lubricants in large size installations... | |
| Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large... | |
| Samson 353 120 3:1 Stub Pump PumpMaster 2, 3:1 ratio stub pump only with bung adapter. (Replaces old part # Samson 200) Double acting air operated medium pressure pumps for... | |
| Samson 354 120 3:1 Ratio 55 Gallon Pump w/Bung Adapter PumpMaster 2, 3:1 ratio 55 gallon pump with bung adapter. (Replaces old part # Samson 208) Double acting air operated... | |
| Samson 900 302 Stub Pump Package PM2 - 3:1 Pump Hose Reel Meter Package Stub pump for use with tank with 2199 preset handle All Series 9003 packages include: Configured... |