Mile-X Equipment, Inc. Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: 1,500 capacity dolly will remove, transport, and replace dual wheel and... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Easy and safe mounting, demounting and handling of large wheels on agricultural... | |
| USE For easy movement of vehicles that have been rendered inoperable due to engine/ transaxle removal or other mechanical problems. Frees up lifts and floor jacks for other work to... | |
| AFF Heavy-Duty Wheel Dolly This AFF Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. The Model 3577 is used to facilitate... | |
| AFF Portable Dolly Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications. Features: Easily handles new super wide tires that are becoming prevalent in the trucking... | |
| AFF Portable Dolly Designed for "one-technician operation" reducing repair labor costs. Ideal for road service applications. Features: Rugged tubular steel construction Handles wheels up to 24" diameter 8" rollers turn... | |
| Bone Roughrider Automotive Creeper Casters: Rolls over drop light cords, cracks, grates, etc. 5 ¼” diameter 1 5/16” wide casters Custom wheels with soft, grippy and treaded TPE tires 250... | |
| Bone-ster Automotive Creeper For the Big and Tall Users! The Bonester has ventilating ribs for comfort in the summer (and lets fluids run into the ribs, making less mess on... | |
| For the removal and installation of single, tandem and duplex tires and wheels. FEATURES Swivel caster wheels both fore and aft provide side to side maneuverability. Wheels with polyurethane tread... | |
| For the removal and installation of single, tandem and duplex tires and wheels. Features: Dolly handles any tire diameter and up to 1500 lbs. combined tire and wheel weight.\ Three... | |
| JohnDow JDI-16B 16 Gallon/120 Lb. Drum Dolly Features Band-type dolly is designed for use with the 16-gallon, 120-lb. steel drum. Includes four swivel casters. | |
| Merrick Heavy Duty Caster Kit for all Merrick Auto Dollies. This caster kit will increases the capacity of the standard 1500 lb. dolly, to a 2500 lbs capacity per dolly. | |
| Merrick M998001 8" x 16" Car Dollies The car dollies were designed to assist in moving a car, truck, boat, etc and most heavy vehicles with ease! The car dollies... | |
| Merrick M998002 12" x 16" Car Dollies The car dollies were designed to assist in moving a car, truck, boat, etc and most heavy vehicles with ease! The car dollies... | |
| Merrick M998027 16" x 16" Automobile Dollies The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires... | |
| Merrick M998035 12" x 16" Heavy Duty Vehicle Dollies The Vehicle Dollies will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Merrick M998036 16" x 16" Heavy Duty Automotive Dolly The Automotive Dolly will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Merrick M998042 Heavy Duty 12" Drag Set This auto dolly drag set consists of a set of (2) 12" x 16" and (2) 16" x 16" heavy duty auto dollies. | |
| Merrick M998046 8" x 16" Heavy Duty Auto Dollies The Auto Dollies will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Merrick M998055 Heavy Duty Engine Dolly Attachment Available to fit a Standard or Heavy Duty Auto Dolly, the Engine Dolly Attachment allows a single person to easily move an engine... | |
| Merrick M998057 Heavy Duty Engine Dolly Attachment Kit Includes: a 12"x 16" Heavy Duty Auto Dolly and Engine Dolly Attachment! Available to fit a Standard or Heavy Duty Auto Dolly,... | |
| Merrick M998071 Auto Dolly Dock A simple, yet ingenious, way to store your Auto Dolly sets when not in use. Works for any size Dolly. Wall mount. Features: Great accessory... | |
| Merrick M998072 Auto Dolly Rolling Rack A simple, yet ingenious, way to transport (and optionally store on the floor) your Auto Dolly sets when not in use. Works for any... | |
| Merrick M998074 Auto Dolly Roll Around - Dolly not included Set of 2! The Roll-Around Attachment will fit a 12" or 16" Auto Dolly (Standard or Heavy Duty). Once attached,... | |
| Merrick M998074 Auto Dolly Roll Around Kit Includes 2 12"x16" Heavy Duty Auto Dollies and 2 Roll Around Attachments! The Roll-Around Attachment will fit a 12" or 16" Auto Dolly... | |
| Merrick M998100 8" x 16" Car Dollies The car dollies were designed to assist in moving a car, truck, boat, etc and most heavy vehicles with ease! The car dollies... | |
| Merrick M998101 12" x 16" Car Dollies The car dollies were designed to assist in moving a car, truck, boat, etc and most heavy vehicles with ease! The car dollies... | |
| Merrick M998102 16" x 16" Automobile Dollies The Automobile dollies were designed to assist in moving automobiles and most heavy vehicles with ease! The Automobile dollies are placed under tires... | |
| Merrick M998103 8" x 16" Heavy Duty Auto Dollies The Auto Dollies will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Merrick M998104 12" x 16" Heavy Duty Vehicle Dollies The Vehicle Dollies will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Merrick M998105 16" x 16" Heavy Duty Automotive Dolly The Automotive Dolly will quickly become one of the handiest tools in your garage, shop, or showroom. It was designed to... | |
| Norco 82302B 1/2 Ton High Lift Wheel Dolly Click here for Shipping/Price Quote INTENDED USE For the removal and installation of single, tandem and duplex tires and wheels which are... | |
| Norco 82304 1/2 Ton High Lift Wheel Dolly This Norco Wheel Dolly ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use This... | |
| OTC 1543 Stinger Brake Drum Dolly Features: Removes, installs, and transports truck brake drums without physically having to lift them Works on all 15" and 16½" drums found on most... | |
| OTC 1572 Pair Car Dollies (Pair) This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Innovative patent-pending design – clamps... | |
| OTC 1580 1,500 lb. Easy Roller Dolly *** SOLD INDIVIDUALLY *** Features: Provides a technician with a simple and efficient method of moving a disabled vehicle around a shop environment... | |
| OTC 5017A Brake Drum Lift Features: Remove, install, and transport truck brake drums without physically having to lift them. Works on 15" and 16-1/2" drums found on most Class 7... | |
| OTC 5096A Clever Lever Wheel Dolly Gives technicians the leverage they need to easily remove or install truck tire-and-wheel assemblies. Heavy-duty construction capable of toting 300 pounds. Onboard rollers that... | |
| OTC Easy Lever Wheel Dolly Our Easy Lever wheel dolly gives technicians the leverage they need to easily remove or install truck tire-and-wheel assemblies. Features: Heavy-duty construction capable of toting... | |
| The Bone Automotive Creeper Made in the USA! Product image and specifications may vary. Casters: Rolls over drop light cords, cracks, grates, etc. Made in the USA 5 1/8 diameter... | |
| The Tail Bone Mechanics Seat Made in the USA! The Tail Bone is a totally new approach to creeper seats, designed from scratch to be easier to use, more comfortable,... | |
| The Tail Bone Rough Rider Mechanics Seat Made in the USA! The Tail Bone Rough Rider is a totally new approach to creeper seats, designed from scratch to be easier... | |
| TNT-200 Mount/Demount Tool Designed to handle Super Singles, this patented demount tire tool and specially engineered mounting tool will change your business as fast as they’ll change truck tires. Only... | |
| TSI HD22 Clever Lever Tire and Wheel Caddy For light and medium-duty vehicles; fits tire diameters from 24" to 36" This tire and wheel caddy is a life saver. (Fits... | |
| TSI HD26 Clever Lever Tire and Wheel Caddy For heavy-duty vehicles; fits tire diameters from 36" to 48" This tire and wheel caddy is a life saver. (Fits tires from... | |
| Remove, transport, and replace dual wheel and tire assemblies without strain or struggle. 1,500 lb. capacity and 3½" swivel casters provide easy maneuverability Provides a 0 to 5" of lift... |