Mile-X Equipment, Inc. Datasheets for Battery Monitors and Testers
Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.
Battery Monitors and Testers: Learn more
| Product Name | Notes |
|---|---|
| 1000 AMP Load Tester Ideal for battery distributors, high volume testing, and fleet use. High resolution carbon pile assembly, featuring unique curved carbon discs, ensure maximum contact, reduces hot spots,... | |
| Associated 6033 Hand Held Load Tester Digital 125 Amp load tester that computes the CCA of the battery. The heavy load enables the 6033 to detect bad batteries that are... | |
| Associated 6044 Automated Battery/Electrical System Tester An automated battery testing unit that uses no dirty, maintenance-prone carbon piles. Just enter the discharge current, press the "start" button and the 6044... | |
| Associated 6255 Portable Power and Jump Starter A 12 Volt Portable Power and Jump Starter designed for the Professional Market with Internal Charger Features: Exclusive Heavy-Duty Sealed Lead Acid/AGM Battery... | |
| Designed with the highest quality and versatility in mind. Interprets data from the charging/starting system on easy-to-read LED display voltmeter and ammeter. Also shows +/- Amps for easy diagnosis of... | |
| Goodall 01-090 Power Center 1090 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Welder, AC Generator and Air... | |
| Goodall 01-100 Power Center 1100 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Goodall Power Centers are all-in-one... | |
| Goodall 01-150 Power Center 1150 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Goodall Power Centers are all-in-one... | |
| Goodall 11-601 12 Volt 300 Amp Start-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< The 11-601 provides the same jump starting power as the 11-708... | |
| Goodall 11-602 12 Volt 300 Amp Start-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< The 11-602 provides the same jump starting power as the 11-708... | |
| Goodall 11-608 Startall w/Air-All & Powrlite 450 Amp, 155 psi Air Compressor, 2000 Watt 120 Volt AC Generator Compact 3 in 1 for jump starting up to school buses AC... | |
| Goodall 11-612 Startall w/Air-All 700 Amp, 150 psi Air Compressor Compact 2 in 1 for jump starting up to semi-trucks Air Compressor for air tools and tire service 12 volt... | |
| Goodall 11-621 Startall w/Powrlite 12/24 Volt, 700 Amp, 2000 Watt 120 Volt AC Generator 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment... | |
| Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor... | |
| Goodall 11-626M 12/24 Volt Startall w/ 2000 Watt 120 Volt and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24... | |
| Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24... | |
| Goodall 11-807 Hydraulic Powered Startall 12/24 Volt, 600 Amp Hydraulic Powered Provides starting power for 12 volt vehicles and 24 volt heavy, transit or military equipment 24 volt nominal, 350... | |
| Goodall 11-811 Hydraulic Powered Startall 12/24 Volt, 1000 Amp Hydraulic Powered Provides starting power for 12 volt vehicles and 24 volt heavy, transit or military equipment 24 volt nominal, 600... | |
| Goodall 11-920AC 12V Startall w/Air-All and Powrlite 12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to semi-tractors Air Compressor for air... | |
| Goodall 11-921 12/24 Volt Startall w/Air-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 12/24 Volt, 600 Amp, 155 psi Air Compressor Jump starts up to... | |
| Goodall 11-923 12/24 Volt Startall w/Air-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 12/24 Volt, 600 Amp, 155 psi Air Compressor Jump starts up to... | |
| Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment... | |
| Goodall 12-297 Bumper Box with Plug *** Actual Product May Differ From Image Shown *** Features: For Service Trucks Stainless Steel 12 ft of cable Comes with 71-402 Plug 12... | |
| Goodall 13-085-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-085 12 volt model (requires one battery for... | |
| Goodall 13-087-10 24 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-087-10 24 volt model (requires one battery for... | |
| Goodall 13-095-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-095-10 12 volt model (requires one battery for... | |
| Goodall 13-097-10 24 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-097-10 24 volt model (requires one battery for... | |
| Goodall 250-021 Fuel Tank Specifications: Capacity: 8 Gallons Width: 19" Depth: 6" Height: 20" | |
| Goodall 250-022 Fuel Tank Specifications: Capacity: 13 Gallons Width: 43" Depth: 7" Height: 22" | |
| Goodall 250-023 Fuel Tank Specifications: Capacity: 6 Gallons Width: 29" Depth: 3" Height: 22" | |
| Goodall 61-784 Regulator Upgrade Kit For 11-620 Start-All Convert existing models that use two 70-600 regulator (70-635) offering more durability and a reverse polarity shut down feature. Some re-wiring required. | |
| Goodall 61-785 Regulator Upgrade Kit For 11-610 Start-All Convert existing models that use two 70-600 regulator (70-635) offering more durability and a reverse polarity shut down feature. Some re-wiring required. | |
| Goodall 61-800 Upgrade Kit Converts 2-cable systems to a 12 volt single cable unit Not ready to purchase a new Start-All? Overhaul your old two-cable Start-All with Goodall's Upgrade Kits... | |
| Goodall Power Center 2050 Medium to Heavy Duty Features: DC Welding CC stick 25 ft. 1/0 gauge welding cables included AC Power Synchronous, brushless AC generator Limited AC output while... | |
| Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 450 Amp, 12 Volt DC Start*All with 2,000 Watt AC Generator Compact 2 in 1 for jump starting... | |
| Midtronics EXP-1000HD Heavy-Duty Battery Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. The EXP-1000HD from Midtronics was created specifically... | |
| Midtronics EXP-800 Battery Analyzer w/Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Building on advanced EXP technology with additional... | |
| Midtronics GR1-120 Battery Charger Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra... | |
| Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck... | |
| Midtronics GR8-1100KIT Battery Diagnostic Station with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by... | |
| Midtronics GR8-1200KIT Battery Diagnostic Station with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ships by... | |
| Midtronics MDX-640 Battery Analyzer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. The complete tool for all vehicle and battery... | |
| Midtronics MDX-P300 Battery Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Applications: Auto/ Light Trucks Test Now, Print Now! | |
| Midtronics PBT-300 Diagnostic Battery Conductance/Electric al System Testing Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Applications: Auto/ Light Trucks... | |
| Midtronics PBT-50 Battery Conductance Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Battery Conductance Tester for Motorcycle and Power... | |
| OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest... | |
| OTC 3183 Digital Battery Load Tester Speed. Accuracy. Reliability. These are the cornerstones behind the technology in our digital battery testers. No. 3183 tests 12-volt batteries (125-1400 CCAs) and analyzes... | |
| With a 60 Amp load as well as a 125 Amp load, it fully load tests small engine batteries for both CCA and amp hours. Midsized clamps offer greater flexibility... |