Mile-X Equipment, Inc. OTC 4044 Two-Stage Electric/Hydraulic Pump (2 position/2 way OTC4044

Description
OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating pressure of 10,000 PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting rams. Nos. 4044 and 4046 are equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil are supplied. No. 4044 -RamRunner two-stage hyd. pump with 2-position/2-way manual valve and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 58 lbs.
Description
OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating pressure of 10,000 PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting rams. Nos. 4044 and 4046 are equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil are supplied. No. 4044 -RamRunner two-stage hyd. pump with 2-position/2-way manual valve and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 58 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 4044 Two-Stage Electric/Hydraulic Pump (2 position/2 way - OTC4044 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4044 Two-Stage Electric/Hydraulic Pump (2 position/2 way
OTC4044
OTC 4044 Two-Stage Electric/Hydraulic Pump (2 position/2 way OTC4044
OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating pressure of 10,000 PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting rams. Nos. 4044 and 4046 are equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil are supplied. No. 4044 -RamRunner two-stage hyd. pump with 2-position/2-way manual valve and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 58 lbs.

OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve

They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating pressure of 10,000 PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple single-acting rams. Nos. 4044 and 4046 are equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil are supplied.

No. 4044 -RamRunner two-stage hyd. pump with 2-position/2-way manual valve and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 58 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4044
Product Name OTC 4044 Two-Stage Electric/Hydraulic Pump (2 position/2 way
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 4931942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 V
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details