Mile-X Equipment, Inc. OTC 4016 Two-Stage Hand Pump OTC4016

Description
OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster Jr. provides maximum flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high force applications. Both have a large, non-vented reservoir with safety relief valve to prevent over-pressurization of the reservoir. Piston stroke is 3/4", maximum handle effort is 130 lbs. at 10,000 PSI. The 4016 is equipped with a 2-way valve for use with single-acitng rams. The 4017 has a 4-way valve for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st Stage 300 PSI 2nd Stage 10,000 PSI 2.6 cu. In. .16cu. in. 2” 1/2" 3/4” 125 cu. In. usable 3/8” NPTF No. 4016 -- Pump with a 2-way valve for use with single-acting rams. Delivers 2.6 cu. in. of oil per stroke in low pressure stage. Wt., 29 lbs., 13 oz.
Description
OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster Jr. provides maximum flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high force applications. Both have a large, non-vented reservoir with safety relief valve to prevent over-pressurization of the reservoir. Piston stroke is 3/4", maximum handle effort is 130 lbs. at 10,000 PSI. The 4016 is equipped with a 2-way valve for use with single-acitng rams. The 4017 has a 4-way valve for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st Stage 300 PSI 2nd Stage 10,000 PSI 2.6 cu. In. .16cu. in. 2” 1/2" 3/4” 125 cu. In. usable 3/8” NPTF No. 4016 -- Pump with a 2-way valve for use with single-acting rams. Delivers 2.6 cu. in. of oil per stroke in low pressure stage. Wt., 29 lbs., 13 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 4016 Two-Stage Hand Pump - OTC4016 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4016 Two-Stage Hand Pump
OTC4016
OTC 4016 Two-Stage Hand Pump OTC4016
OTC 4016 Dualmaster Jr. Two-Stage Hand Pump Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster Jr. provides maximum flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high force applications. Both have a large, non-vented reservoir with safety relief valve to prevent over-pressurization of the reservoir. Piston stroke is 3/4", maximum handle effort is 130 lbs. at 10,000 PSI. The 4016 is equipped with a 2-way valve for use with single-acitng rams. The 4017 has a 4-way valve for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st Stage 300 PSI 2nd Stage 10,000 PSI 2.6 cu. In. .16cu. in. 2” 1/2" 3/4” 125 cu. In. usable 3/8” NPTF No. 4016 -- Pump with a 2-way valve for use with single-acting rams. Delivers 2.6 cu. in. of oil per stroke in low pressure stage. Wt., 29 lbs., 13 oz.

OTC 4016 Dualmaster Jr. Two-Stage Hand Pump

Here's two-stage flexibility at a popular price! These pump have extra-large reservoirs (125 cu. in. usable oil) and permit use with large hydraulic rams or in multiple small ram applications. Compact and lightweight, Dualmaster Jr. provides maximum flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high force applications. Both have a large, non-vented reservoir with safety relief valve to prevent over-pressurization of the reservoir. Piston stroke is 3/4", maximum handle effort is 130 lbs. at 10,000 PSI. The 4016 is equipped with a 2-way valve for use with single-acitng rams. The 4017 has a 4-way valve for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs.

Specifications:

Max Pressure Volume per
Stroke
Piston Dia. Piston
Stroke
Reservoir
Capacity
Oil Port
1st Stage 300 PSI
2nd Stage 10,000 PSI
2.6 cu. In.
.16cu. in.
2”
1/2"
3/4” 125 cu. In.
usable
3/8”
NPTF

No. 4016 -- Pump with a 2-way valve for use with single-acting rams. Delivers 2.6 cu. in. of oil per stroke in low pressure stage. Wt., 29 lbs., 13 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC4016
Product Name OTC 4016 Two-Stage Hand Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details