Mile-X Equipment, Inc. ARO LP3003-1 120# Grease Pump Package w/Booster Grease Gun AROLP30031

Description
ARO LP3003-1 120 lb. Grease Pump Package Comes with a Booster Grease Gun Major Components Basic 50:1 Grease Pump: LM2350E-31-B Cover & Hardware: 94421 Follower Plate: 640165 10' Material Hose: 624201-10 Booster Grease Gun: 636103 Z-Swivel: 636077 Dolly Assembly: 640057
Description
ARO LP3003-1 120 lb. Grease Pump Package Comes with a Booster Grease Gun Major Components Basic 50:1 Grease Pump: LM2350E-31-B Cover & Hardware: 94421 Follower Plate: 640165 10' Material Hose: 624201-10 Booster Grease Gun: 636103 Z-Swivel: 636077 Dolly Assembly: 640057

Suppliers

Company
Product
Description
Supplier Links
ARO LP3003-1 120# Grease Pump Package w/Booster Grease Gun - AROLP30031 - Mile-X Equipment, Inc.
Coldwater, OH, USA
ARO LP3003-1 120# Grease Pump Package w/Booster Grease Gun
AROLP30031
ARO LP3003-1 120# Grease Pump Package w/Booster Grease Gun AROLP30031
ARO LP3003-1 120 lb. Grease Pump Package Comes with a Booster Grease Gun Major Components Basic 50:1 Grease Pump: LM2350E-31-B Cover & Hardware: 94421 Follower Plate: 640165 10' Material Hose: 624201-10 Booster Grease Gun: 636103 Z-Swivel: 636077 Dolly Assembly: 640057

ARO LP3003-1 120 lb. Grease Pump Package

Comes with a Booster Grease Gun

Major Components

Basic 50:1 Grease Pump: LM2350E-31-B

Cover & Hardware: 94421

Follower Plate: 640165

10' Material Hose: 624201-10

Booster Grease Gun: 636103

Z-Swivel: 636077

Dolly Assembly: 640057

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AROLP30031
Product Name ARO LP3003-1 120# Grease Pump Package w/Booster Grease Gun
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details