Mile-X Equipment, Inc. AFF 8075 Polypropylene Rotary Barrel Pump AFF8075

Description
AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum products. Features: High-density polypropylene with Ryton vanes Reversible rotary action Use with water, water-based chemicals, 50/50 antifreeze mix, windshield washer solvents, alcohol, and petroleum based products 2 bung adapter Three-piece extension tube with filter and 2” bung adapter One year AFF warranty Specifications: Ship Weight: 5 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum products. Features: High-density polypropylene with Ryton vanes Reversible rotary action Use with water, water-based chemicals, 50/50 antifreeze mix, windshield washer solvents, alcohol, and petroleum based products 2 bung adapter Three-piece extension tube with filter and 2” bung adapter One year AFF warranty Specifications: Ship Weight: 5 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 8075 Polypropylene Rotary Barrel Pump - AFF8075 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 8075 Polypropylene Rotary Barrel Pump
AFF8075
AFF 8075 Polypropylene Rotary Barrel Pump AFF8075
AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum products. Features: High-density polypropylene with Ryton vanes Reversible rotary action Use with water, water-based chemicals, 50/50 antifreeze mix, windshield washer solvents, alcohol, and petroleum based products 2 bung adapter Three-piece extension tube with filter and 2” bung adapter One year AFF warranty Specifications: Ship Weight: 5 lbs Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF Polypropylene Rotary Barrel Pump

Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum products.

Features:

  • High-density polypropylene with Ryton vanes
  • Reversible rotary action
  • Use with water, water-based chemicals, 50/50 antifreeze mix, windshield washer solvents, alcohol, and petroleum based products
  • 2 bung adapter
  • Three-piece extension tube with filter and 2” bung adapter
  • One year AFF warranty

Specifications:

  • Ship Weight: 5 lbs

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AFF8075
Product Name AFF 8075 Polypropylene Rotary Barrel Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details