Mile-X Equipment, Inc. Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| 2 TON CAPACITY FLOOR JACK Intended Use: A heavy-duty professional quality floor jack designed for a variety of automotive shop uses including the day to day rigors of the tire... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote! Features: Rugged, stable unit is ideal for... | |
| OTC clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Handles 14" and 15-1/2" clutch assemblies weighing up to 250 lbs. | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Just roll it under a load, adjust the lifting saddles, connect an... | |
| This Norco Clutch Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Intended Use: Designed for the removal,... | |
| Features: Double acting pump raises the ram more quickly to the load. Suspension loaded axle prevents wheel damage. Vacuum-operated ram retraction eliminates manual lowering of jack. Safety button at the... | |
| Features: Mobile, tandem system is air-operated to handle your class 7 and 8 tractor lifting needs No need to waste time re-blocking and making additional lifts for the clearance you... | |
| Features: Quickly adapts to the existing universal saddle plate. Four low profile ratcheting arms quickly and easily adjust to the transmission pan configuration | |
| Floor Jack Intended Use Heavy duty truck, heavy construction and agricultural equipment maintenance garages. Features Chromed ram and dust seals prevent hydraulic contamination. Safety by-pass and overload systems protect hydraulic... | |
| Intended Use: An Optional saddle adapter which is used in conjunction with all Norco underhoist tranmission jackss to remove, install and transport (in the lowered position) both 14" and 15½" | |
| Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S. | |
| This Norco Air/Hydraulic Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Norco 72218 33/20 Ton Capacity Floor Jack INTENDED USE Heavy duty... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote! The ideal floor jack for both a... | |
| OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: A built-in safety overload prevents using the jack beyond its rated... | |
| OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Built-in safety overload prevents using the floor jack beyond its rated... | |
| OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address For shops with in-ground or above-the-floor vehicle hoists. Covered by OTC Lifetime Marathon... | |
| AFF "Clutch Hound" Jack This AFF clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. A highly efficient design that provides one-man... | |
| AFF 1,100 LB Capacity Telescopic Transmission Jack Single-stage telescopic ram for use on automobile, truck and van transmissions, transfer cases or differentials in under-hoist applications. Features: Designed for use with... | |
| AFF 10 Ton Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are... | |
| AFF 10 Ton Heavy-Duty Long-Chassis Floor Jack This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Long-Chassis Floor Jacks... | |
| AFF 2 TON LOW-RIDER FLOOR JACK AFF 200 Pro-Series Floor Jacks are designed to meet the lifting needs required for low profile "Tuner" and high performance vehicles. Similar to the... | |
| AFF 2110A 2-1/4 Ton Capacity Floor Jack This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Extra high lift... | |
| AFF 25-10 Ton Super Duty 2 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: SUPER... | |
| AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF 350 Pro-Series... | |
| AFF 3178 2,000 lb. Heavy-Duty Transmission Jack This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. The AFF 3178 incorporates... | |
| AFF 3190SS 1/2 Ton Capacity Air/Hydraulic Telescopic Transmission Jack This AFF transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. The new... | |
| AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist... | |
| AFF 3400A 10 Ton Air Lift Jack This AFF Air Lift Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts... | |
| AFF 4,400 LB Heavy-Duty Transmission Jack This AFF Transmission Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF has the only super... | |
| AFF 450 lb. Transmission & Differential Jack Features: Adjustable head for easier positioning and alignment Nylon safety strap to secure load Requires ½" drive ratchet (not included) | |
| AFF 5 Ton Heavy-Duty Long Chassis Floor Jack This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Long-Chassis Floor... | |
| AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts... | |
| AFF 60/40/20 Ton Super Duty 3 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: This... | |
| AFF 7-Ton Forklift Jack This AFF forklift jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. The scissor jack point on the... | |
| AFF 80/50 Ton 2 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: There isn’t much... | |
| AFF Heavy-Duty 22-Ton Capacity Air/Hydraulic Axle Jack AFF Air/Hydraulic Axle Jacks are designed and built to withstand the extreme conditions of every day use in Heavy Duty applications, including roadside... | |
| Compac 2 Ton Low Height Jack Features: Rubber pads protect the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth painted... | |
| Compac 90531 Jack Features: Rubber pad protects the shape and coating of the lifting point Saddle for extra height or accessing lifting points situated behind skirts, etc. Ergonomically designed handle... | |
| Compac 90534 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating... | |
| Compac 90535 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating... | |
| Esco 10300 100 Ton Jack Features: Lightweight yet durable For use with 10,000 Psi Ships completely assembly with valve, coupler Perfect for off highway tire work The preferred jack for... | |
| Esco 10312 55 Ton Jack Features: Lightweight yet durable For use with 10,000 Psi Ships completely assembly with valve, coupler and 7" x 7" base Perfect for off highway tire... | |
| ESCO 10320 150 Ton Jumbo Jack - 27" Low, 14 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| ESCO 10322 100 Ton Jumbo Jack - 27" Low, 14 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| ESCO 10323 200 Ton Jumbo Jack - 27" Low, 14 1/2" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| ESCO 10324 250 Ton Jumbo Jack - 27" Low, 14" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address... | |
| ESCO 10340 Jumbo Jack Saddle Specifications: Tonnage: 100 Tons Saddle: 1" Weight: 12 lbs | |
| ESCO 10341 Jumbo Jack Extension Saddle Specifications: Tonnage: 100 Tons Saddle: 12" Weight: 71 lbs | |
| ESCO 10342 Jumbo Jack Extension Saddle Specifications: Tonnage: 100 Tons Saddle: 5" Weight: 39 lbs | |
| ESCO 10343 Jumbo Jack Extension Saddle Specifications: Tonnage: 100 Tons Saddle: 9" Weight: 66 lbs | |
| ESCO 10344 Jumbo Jack Saddle Specifications: Tonnage: 150 Tons Saddle: 1" Weight: 12 lbs | |
| ESCO 10345 Jumbo Jack Extension Saddle Specifications: Tonnage: 150 Tons Saddle: 12" Weight: 71 lbs | |
| ESCO 10346 Jumbo Jack Extension Saddle Specifications: Tonnage: 150 Tons Saddle: 5" Weight: 39 lbs | |
| ESCO 10347 Jumbo Jack Extension Saddle Specifications: Tonnage: 150 Tons Saddle: 9" Weight: 66 lbs | |
| ESCO 10348 Jumbo Jack Saddle Specifications: Tonnage: 200 Tons Saddle: 1" Weight: 16 lbs | |
| ESCO 10349 Jumbo Jack Extension Saddle Specifications: Tonnage: 200 Tons Saddle: 5" Weight: 55 lbs | |
| ESCO 10350 Jumbo Jack Extension Saddle Specifications: Tonnage: 200 Tons Saddle: 9" Weight: 91 lbs | |
| ESCO 10351 Jumbo Jack Saddle Specifications: Tonnage: 250 Tons Saddle: 1" Weight: 18 lbs | |
| ESCO 10352 Jumbo Jack Extension Saddle Specifications: Tonnage: 250 Tons Saddle: 5" Weight: 63 lbs | |
| ESCO 10353 Jumbo Jack Extension Saddle Specifications: Tonnage: 250 Tons Saddle: 9" Weight: 107 lbs | |
| ESCO 10354 Jumbo Jack Stacking Lock Ring Specifications: Tonnage: 150 Tons Size: 1" Weight: 1.5 lbs | |
| ESCO 10355 Jumbo Jack Stacking Lock Ring Specifications: Tonnage: 150 Tons Size: 10" Weight: 15 lbs | |
| ESCO 10356 Jumbo Jack Stacking Lock Ring Specifications: Tonnage: 150 Tons Size: 3" Weight: 4.5 lbs | |
| ESCO 10357 Jumbo Jack Stacking Lock Ring Specifications: Tonnage: 150 Tons Size: 6" Weight: 9 lbs | |
| Esco 10435 4 Ton Forklift/Tractor Jack Features: Perfect For Shop or Service Van Lightweight Meets ANSI/CE Standards Removable Handle Very Compact Specifications: Capacity: 8,800 lbs. Lifting Height Minimum: 2¼" Lifting... | |
| ESCO 10436 Forklift Jack Stands Features: Works on all types 20,000 lb capacity per pair Rugged steel construction Adjustable Range: low 9½", high 16" Safety lock ring on adjustment pin... | |
| ESCO 10437 7.5 Ton Forklift Jack This ESCO forklift jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: The solution for... | |
| Esco 10446 20 Ton Air/Manual Bottle Jack Features: Welded base and cylinder to assure strength and eliminate leaks Chrome-plated pump piston and ram for added rust resistance Extension screw gives... | |
| Esco 10448 22 Ton Air/Hydraulic Floor Jack Features: Welded base and cylinder to assure strength and eliminate leaks. Chrome-plated pump, piston, and ram for added rust resistance. Self-retracting. Meets ANSI/ASME... | |
| Esco 10497 3 Ton Jack Stand Features: Conventional axle saddle 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base prevents... | |
| Esco 10498 3 Ton Jack Stand Features: Removable Rubber Flat Top 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base... | |
| Esco 10771 50T/25T/10T Air/Hydraulic Heavy Duty Floor Jack This Esco Floor Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Extremely Low... | |
| Esco 12105 Air Bag Jack - 13 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or... | |
| Esco 12107 Air Bag - 22 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined... | |
| Esco 12109 Air Bag - 32 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined... | |
| Esco 12112 Air Bag - 50 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined... | |
| Esco 12113 Air Bag Jack- 70 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined... | |
| Esco 12119 Relief & Control Valve Single Safety Relief and Control Valve | |
| Esco 12122 Air Hose Air Hose, 20 ft, Red The hose ends are all | |
| Esco 12123 Nipple w/Valve Industrial Nipple with Valve | |
| Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. Features: Pin type support column adjusts to multiple height positions. Adjustment pin is secured... | |
| For automotive use where vehicle is to be supported before making repairs. FEATURES U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column. Four legged base... | |
| For automotive use where vehicle is to be supported before making repairs. Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each FEATURES U.S. Patent No. 5180131... | |
| For use on Ford E4OD and 4R100 (4 wheel drive) truck and van transmissions. Weight: 37 lbs. | |
| Handy 10732 Motorcycle Jack Lift Dolly Our lifts are heavy so slide it around your shop easily. Use with our Standard Air Lift and our S.A.M. 1000 Lift. | |
| Handy 13008 Bike Lift Scissor Jack Lifts 750 lbs. up to 15". Lowers to 3-1/2" The safe and convenient way to work on your equipment. Works great with the Handy... | |
| Handy 16999 Low-Boy Scissor Jack Heavy Duty Scissor Jack Increase the stability of your project with our Lo-Boy Scissor Jack. Wider deck and rubber non-skid pad raises the front or... | |
| IMPORTED Norco 10 ton (each stand) pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS INTENDED USE Fleet garages, agricultural and construction maintenance shops... | |
| IMPORTED Norco 10 ton capacity (each stand) pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. INTENDED USE Fleet garages, agricultural and construction maintenance... | |
| IMPORTED Norco 10 ton pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural... | |
| MODEL 72700A 1 TON TRANSMISSION JACK This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE Designed for removal,... | |
| Norco 10 Ton Air End Jack This Norco air lift jack ships by truck and extra shipping charges will apply to ship to a non-commercial address INTENDED USE Truck and... | |
| Norco 10 Ton Air End Jack This Norco Air Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. If purchasing 2 jacks please... | |
| Norco 5 ton (each stand) Pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS PAIR OF STANDS 5 TON CAPACITY (Each stand) INTENDED USE... | |
| Norco 5 ton (IMPORTED) (each stand) Pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS PAIR OF STANDS 5 TON CAPACITY (Each stand) INTENDED... | |
| NORCO 71000D 10 TON FLOOR JACK "FASTJACK" This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Floor jack designed for... | |
| Norco 71240A 2-1/4 Ton Floor Jack This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. ONLY 1 LEFT IN STOCK! | |
| NORCO 71500E 5 TON CAPACITY FLOOR JACK "FASTJACK" This Norco floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use: Truck... | |
| Norco 72001 Differential Adapter Features: Used with models 72000D, 72000DI, 72700A, and 72701 jacks ONLY Fits most differentials and replaces the universal saddle when used Weight: 29 lbs | |
| Norco 72003 Eaton Fuller Roadranger Adapter Features: Used with models 72000D & 72000DI jacks ONLY Fits Eaton Fuller Roadranger Transmissions and replaces the universal saddle when used Weight: 21 lbs... | |
| Norco 72004 Ford 6R140 Transmission Adapter Features: Used with models 72000D & 72000DI jacks ONLY Fits Ford 6R140 Transmissions and replaces the universal saddle when used Weight: 32 lbs | |
| Norco 72025 1 1/2 Ton Transmission Jack This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use: Same... | |
| Norco 72036C Forklift Jack This forklift jack ships by truck and extra fees will be charged to ship to a non-commercial address The 72036C is made in China. Intended Use... | |
| Norco 72090A 20 Ton Low Height Air Operated Hydraulic Floor Jack Intended Use: Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls. | |
| Norco 72200D 22 Ton Capacity Floor Jack Intended Use: Heavy duty truck, agricultural and heavy construction equipment. Ideal for loaded truck and trailer roadside service calls. Heavy enough for rail... | |
| Norco 72212 four stage jack rated at 55 ton in 1st stage 55/37/23/12 Ton Rating This Norco air hydraulic jack ships by truck and extra shipping charges will apply to... | |
| Norco 72225 50 Ton Air/Hydraulic Jack Free Shipping to Commercial Address Only Rated at 50 ton first stage, 25 ton second stage. FEATURES Long "T" handle helps in positioning jack... | |
| Norco 72500E Telescopic Transmission Jack This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use: Designed for the removal,... | |
| Norco 72508 Fuel Tank Saddle INTENDED USE An optional saddle adapter which is used in conjunction with a Norco transmission jack to remove, install and transport (in the lowered position)... | |
| Norco 72512 Ford 6F50 Transmission Adapter Adapts to new Ford Edge and new Lincoln MKX crossover SUV. Adapter fits the following Norco jacks; 72050C, 72450A, 72475, 72500D, 72550A, 72675 INTENDED... | |
| Norco 72700A 1 Ton Transmission Jack w/Foot Pump This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use Designed... | |
| Norco 76520A 20 Ton Bottle Jack For heavy duty truck, agriculture, construction, mining, mobile home, oil field, automotive, and marine applications where lifting, pushing, spreading, bending, pressing, or straightening are... | |
| Norco 81012 12 Ton Jack ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. 12 ton capacity each jack INTENDED USE Fleet Garages, agricultural and construction maintenance... | |
| Norco 81209 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural... | |
| Norco 81210 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. Each jack stand has a 10 ton capacity INTENDED USE Fleet... | |
| Norco Air/Hyd Telescopic Transmission Jack This Norco transmission jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE Designed for the removal,... | |
| OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in... | |
| OTC 12 Ton Air-Assist Hydraulic Bottle Jack Compact, yet heavy-duty units designed for the truck and construction industries; in the shop, roadside, or at the job site. Features: Can be... | |
| OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height... | |
| OTC 1532 2 Ton Aluminum Racing Jack Features: Lifts 2 tons and weighs only 43 lbs Dual Pump pistons – just five pumps to maximum height – 18" Low profile... | |
| OTC 1540 4 Ton Forklift Jack Features: 8,000 lb. capacity with a low starting height of 2-5/8" Two-position lift pad permits handling of all lift truck configurations with flat or... | |
| OTC 1728 Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Unique foot pedal design... | |
| OTC 1736A 6 Ton Jack Stand (pair) Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft... | |
| OTC 1778B 12 Ton Low Jack Stand Specifications: Spun steel base won’t dig or sink into asphaltor sand Low stand support height range is 19" to 29½" Covered by OTC... | |
| OTC 1779B 12 Ton Hi-boy jack stand Specification: The spun steel base of this jack stand won’t dig or sink into asphalt or sand. Stand support height range is 33¾" | |
| OTC 1793A 1,000 lb. Capacity High-Lift Transmission Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Takes the "Sting" Out of... | |
| OTC 1823A 12 Ton Hydraulic Shop Press with Bottle Jack *** Actual Product May Differ From Image Shown *** This Item ships by truck and extra shipping charges will apply... | |
| OTC 1879 Shop Press Accessory Set for Bottle Jack Presses Set Includes: No. 1890 – 9" long V-block set No. 215703 – 1½" diameter V-pushing adapter No. 309119 – ¾" | |
| OTC 22 Ton Hydraulic Jack Features: Self-retracting, spring return feature Long 49½" T-handle lets you easily position jack under vehicles with long overhangs One pull of the handle activates the... | |
| OTC 4321C 20 Ton Air Assist Bottle Jack Compact, yet heavy-duty units designed for the truck and construction industries; in the shop, roadside, or at the job site. Can be... | |
| OTC 5019A 2,200 lb. Capacity Low-Lift Transmission Jack OTC jack ships by truck and extra shipping charges will apply to ship to a non-commercial address The 8-1/4" low height is... | |
| OTC 5106 6-Ton Air/Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Bring the versatility of air-assist operation... | |
| OTC 5110 10-Ton Air/Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Bring the versatility of air-assist operation... | |
| OTC 5213 12 Ton High Peformance Bottle Jack Base, pressure cylinder, and oil reservoir form one internal part, and provide more strength and safety to these jacks. Piston never contacts... | |
| OTC 5214 4 Ton Lift Jack This OTC Lift Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: 8,000 lb capacity... | |
| OTC 540231 Transmission Adapter Eaton® Fuller® RoadRanger® transmission adapter for #5019A low-lift transmission jack. | |
| OTC 6-Ton Heavy-Duty Service Jack This OTC Service Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ergonomic handle for user comfort... | |
| OTC 7118 Transmission Adapter Kit Converts your OTC No. 1726 or No. 1735 engine stand into a transmission service stand. Kit replaces the adjustment arms of the stand to hold... | |
| OTC Automotive Tools & Shop Equipment This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Air-assist primary stage for rapidly raising... | |
| OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base... | |
| Ranger RFJ10TL 10 Ton Long Frame Floor Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ... | |
| Ranger RJS-1T 1 Ton High Jack Stands (Standard) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ... | |
| Ranger RJS-1TF 1 Ton High Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee... | |
| Ranger RJS-2TH 2 Ton Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies... | |
| Ranger RTJ-1 1-Ton Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to... | |
| Ranger RTJ-300 Transmission Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. | |
| Ton Floor Jack *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This... | |
| Ton Jack Stands Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt Recessed... | |
| TSI S-1400M Extended Truck Frame Lift This TSI Truck Frame Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping... | |
| Universal mounting head, with adjustable brackets, tilts front to back and side to side for easy transmission alignment With a height range of 6½" to 29½", it is ideal for... |