Mile-X Equipment, Inc. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring... | |
| OTC 4561 Oil Filter Pliers Forged jaws with sure-grip teeth grab the filter for easy removal. Slip-joint ratchet and lock mechanism allows a secure grip on filter diameters of 2-1/4" | |
| OTC 4562 2 Piece Oil Filter Pliers Forged jaws with sure-grip teeth grab the filter for easy removal. Slip-joint ratchet and lock mechanism allows a secure grip on filter diameters... | |
| OTC 4592 HD Truck Brake Spring Plier Designed to remove and install the brake shoe return springs on medium-duty and heavy-duty drum brakes. No. 4592 -- Truck Brake Spring Pliers. | |
| OTC 7069A Truck Brake Spring Plier Tool's 26-1/4" length gives the leverage you need. Large jaw opening allows service of widest shoes. Has replacement tip. | |
| OTC 7300 Snap Ring Plier | |
| OTC 7301 Snap Ring Plier External, straight tip retaining ring pliers. 16" long. Wt., 2 lbs., 2 oz. | |
| OTC 7410 Retaining Ring Plier An ideal tool for any transmission shop, this 13" long pliers with a maximum spread of 2.5" features replaceable tips and a spring return handle. | |
| OTC 7412K Retaining Ring Plier Set This set includes 12 of our most popular retaining ring pliers, in sizes for automotive applications. Tips include staright, 45 degree, and 90 degree... | |
| OTC 7677 Exhaust Hanger Plier Many cars and trucks have rubber blocks supporting their exhaust system hanger brackets. These pliers will enable you to quickly and easily remove thos push... | |
| OTC Hose Clamp Pliers Set Features: Contains five different styles of hose clamp pliers, which will service most flat-band and ring-style hose clamps Also contains a hose removal tool Set... | |
| OTC 7295 Snap Ring Plier The "squeeze-lock" ratchet action of this tool locks retaining rings in position, making removal and installation easy. It features cushioned handles to ensure a secure... |